The Hynix HY5PS1G421-MP-E3-A is a 1Gb (Gigabit) DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip. It's designed for high-performance memory applications requiring fast data transfer rates and large storage capacity.
Applications
- Graphics cards
- Game consoles
- High-performance computing
- Networking equipment
- Digital TVs
Features
- 1Gb (1024Mb) capacity
- DDR2 interface
- Data transfer rates up to 800 Mbps
- Operating voltage of 1.8V
- 8 internal banks for concurrent operation
- Double data rate architecture
- Lead-free and RoHS compliant
Benefits
- High bandwidth for demanding applications
- Large capacity for storing large datasets
- Low power consumption compared to older memory technologies
- Improved system performance
- Environmentally friendly
Additional Details
The HY5PS1G421-MP-E3-A DDR2 SDRAM chip utilizes a double data rate architecture, allowing it to transfer data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to single data rate SDRAM. Its eight internal banks enable concurrent operation, allowing multiple memory accesses to be processed simultaneously, further improving system performance. The 1.8V operating voltage reduces power consumption and heat dissipation. This memory chip is often used in applications where high bandwidth and large capacity are critical, such as graphics cards for gaming and video processing, and in high-performance computing systems for scientific simulations and data analysis. The HY5PS1G421-MP-E3-A is designed to meet the stringent requirements of these applications, providing reliable performance and ensuring data integrity.