EN
  • EN
  • DE

M378A1K43BB1-CPB

Part No M378A1K43BB1-CPB
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-2133P 1Gx64 UDIMM 1Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947066-M378A1K43BB1-CPB
Series *
Ultra Librarian 3D Model Ultra Librarian M378A1K43BB1-CPB CAD Model

Description

The Samsung M378A1K43BB1-CPB is an 8GB DDR4 2133MHz Unbuffered DIMM (UDIMM) designed for desktop PCs. This memory module provides a significant performance upgrade, enabling smoother multitasking and faster application loading. Its high capacity and speed make it suitable for demanding tasks such as gaming, video editing, and content creation.

Applications

  • Desktop Computers
  • Gaming PCs
  • Multimedia Workstations
  • General Computing

Features

  • Capacity: 8GB
  • Memory Type: DDR4 SDRAM
  • Form Factor: UDIMM (Unbuffered Dual Inline Memory Module)
  • Speed: 2133MHz (PC4-17000)
  • ECC: No
  • Registered/Buffered: Unbuffered
  • Voltage: 1.2V
  • Pins: 288-Pin

Benefits

  • Enhanced Performance: The 2133MHz speed allows for faster data transfer rates, resulting in improved system responsiveness.
  • Smooth Multitasking: The 8GB capacity enables seamless multitasking and efficient handling of large applications.
  • Improved Gaming Experience: Provides smoother gameplay, reduced lag, and faster loading times.
  • Lower Power Consumption: The 1.2V operating voltage contributes to energy efficiency and reduced heat generation.
  • Easy Installation: The UDIMM form factor is designed for easy installation in most desktop computers.

Additional Details

This module is designed to meet JEDEC standards for reliable performance and compatibility. The unbuffered design allows for faster data access, making it ideal for gaming and other performance-sensitive applications. Its low voltage operation helps to reduce overall system power consumption.

You May Also Be Interested in

Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess