EN
  • EN
  • DE

HY5PS1G1631CFP-25-C

Part No HY5PS1G1631CFP-25-C
Manufacturer Hynix Semiconductor
Catalog DDR
Description GDDR2 64Mx16 400MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943932-HY5PS1G1631CFP-25-C
Series *
Ultra Librarian 3D Model Ultra Librarian HY5PS1G1631CFP-25-C CAD Model

Description

The HY5PS1G1631CFP-25-C is a 1G x 16 bit DDR SDRAM component from Hynix Semiconductor. It's designed for applications requiring large memory capacity and relatively high-speed data transfer. It is typically used in devices that require more memory for smoother operations and better multitasking capabilities. The suffix '-25-C' indicates specific speed and temperature grade.

Applications:

  • Graphics Cards (Low-End)
  • Embedded Systems
  • Networking Devices
  • Set-Top Boxes
  • Automotive Infotainment Systems

Features:

  • Capacity: 1G x 16 bit (2GB)
  • DDR SDRAM: Double Data Rate Synchronous Dynamic Random-Access Memory
  • Data Rate: The "-25" likely refers to a specific speed grade, indicating clock frequency and data transfer rate. Consult the datasheet for exact values.
  • Interface: High-speed parallel interface for communication with memory controllers.
  • Operating Voltage: Standard DDR operating voltage (typically 1.8V or 2.5V, needs datasheet verification).
  • Package: FBGA (Fine-pitch Ball Grid Array) for optimal thermal dissipation and compact PCB footprint.
  • Temperature Grade: The "-C" signifies the operating temperature range; typically commercial grade.

Benefits:

  • Large Memory Capacity: The 2GB capacity enables the processing of larger datasets and support for more complex application tasks.
  • Improved Performance: Enables faster processing and data transfer speeds compared to older memory standards.
  • Energy Efficiency: DDR SDRAM typically offers improved energy efficiency compared to older memory technologies.
  • Compact Design: FBGA packaging provides space savings and simplifies PCB layout.
  • Reliability: Manufactured by Hynix Semiconductor, a well-known and trusted brand in the memory industry.

This 2GB DDR SDRAM component is a reliable and cost-effective solution for various applications that require a sizable amount of memory. The specific speed and temperature grade should be confirmed using the official Hynix datasheet for the HY5PS1G1631CFP-25-C to ensure compatibility and optimal performance.

You May Also Be Interested in

Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9235 $58.8525
36+ $3.2190 $115.8840
56+ $3.1185 $174.6360
77+ $3.0180 $232.3860
99+ $2.9175 $288.8325
133+ $2.6161 $347.9413
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,641 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess