EN
  • EN
  • DE

HY57V641620HGTP-6

Part No HY57V641620HGTP-6
Manufacturer Hynix Semiconductor
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1209100-HY57V641620HGTP-6
Categories Custom Parts
Manufacturer Hynix Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HY57V641620HGTP-6 CAD Model

Description

The HY57V641620HGTP-6 is a 64Mbit Synchronous DRAM (SDRAM) chip manufactured by Hynix Semiconductor. It is a high-speed memory component used in various electronic devices requiring temporary data storage.

Applications:

  • Computer memory (RAM)
  • Graphics cards
  • Networking equipment
  • Printers
  • Digital cameras
  • Embedded systems

Features:

  • Capacity: 64 Mbits (4M x 16)
  • Organization: 4M x 16 bits
  • Clock Frequency: Typically up to 166 MHz (check datasheet for precise speed)
  • Voltage: 3.3V
  • Interface: SDRAM (Synchronous Dynamic Random Access Memory)
  • Package: TSOP (Thin Small Outline Package)
  • Operating Temperature: 0°C to +70°C (Commercial)

Benefits:

  • High-speed data access for improved system performance.
  • Large memory capacity for storing substantial amounts of data.
  • Low voltage operation for reduced power consumption.
  • Standard SDRAM interface for easy integration with existing systems.
  • Compact TSOP package for space-saving design.

Additional Details:

The HY57V641620HGTP-6 SDRAM chip uses a synchronous interface, meaning that data transfers are synchronized with a clock signal, allowing for faster data access compared to asynchronous DRAM. The "-6" suffix typically indicates a speed grade of 166MHz, however, the datasheet should be consulted for definitive information on the precise clock speed supported. It is crucial to follow the manufacturer's recommended operating conditions and timing parameters to ensure reliable operation and avoid data corruption. The datasheet contains detailed information on pinout, electrical characteristics, timing diagrams, and package dimensions.

You May Also Be Interested in

Rochester Electronics
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess