EN
  • EN
  • DE

HY57V56820FTP-H-A

Part No HY57V56820FTP-H-A
Manufacturer Hynix Semiconductor
Catalog SD
Description SD 32Mx8 PC133 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945734-HY57V56820FTP-H-A
Series *
Ultra Librarian 3D Model Ultra Librarian HY57V56820FTP-H-A CAD Model

Description

The HY57V56820FTP-H-A is a 32M x 16Bit Synchronous DRAM (SDRAM) from Hynix Semiconductor. This SDRAM offers high-speed data transfer rates and is designed for use in a variety of memory-intensive applications. It conforms to JEDEC standards, ensuring compatibility and ease of integration into existing systems.

Applications

  • Graphics cards
  • Printers
  • Networking devices
  • Set-top boxes
  • Industrial control systems

Features

  • 3.3V power supply
  • Clock frequency up to 143 MHz
  • Double data rate (DDR) architecture: two data transfers per clock cycle
  • Four internal banks for concurrent operations
  • Programmable burst length (1, 2, 4, 8, full page)
  • Programmable CAS latency (2, 3)
  • Auto precharge option for each burst
  • Refresh cycles: 8 refresh cycles / 64 ms
  • Self-refresh mode
  • LVTTL compatible inputs and outputs
  • Available in TSOP package

Benefits

  • High Bandwidth: DDR architecture provides increased bandwidth compared to traditional SDRAM.
  • Low Power Consumption: Operates at 3.3V, reducing overall power consumption.
  • Flexibility: Programmable features allow customization for specific application needs.
  • Ease of Integration: JEDEC standard compliance ensures compatibility with existing memory systems.
  • Reliability: Designed with robust features, including self-refresh mode, to ensure data integrity.

Additional Details

The HY57V56820FTP-H-A utilizes a 54-pin TSOP II package. It supports both auto and self-refresh modes for power saving. The SDRAM's internal bank architecture allows for concurrent operations, improving overall system performance. The programmable burst length and CAS latency provide flexibility in optimizing memory access times for specific applications. This chip is often used where moderate memory and performance requirements are needed in embedded systems.

You May Also Be Interested in

Samsung
SD 2Mx32-7 143MHz
Lowest to $5.4135
Etron Technology
SD 16Mx16-7 143MHz
Need more? Email Us
NANYA
SD 16Mx16 PC133 CL3
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-8 PC100
Need more? Email Us
Hynix Semiconductor
SD 16Mx16 143MHz Pb-Free TSOPII
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess