EN
  • EN
  • DE

HMT84GR7AMR4A-H9D3

Part No HMT84GR7AMR4A-H9D3
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 4Gx72 ECC Reg/RDIMM 4Rx4 (32GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949321-HMT84GR7AMR4A-H9D3
Series *
Ultra Librarian 3D Model Ultra Librarian HMT84GR7AMR4A-H9D3 CAD Model

Description

The HMT84GR7AMR4A-H9D3 is a 32GB DDR3 registered ECC server memory module manufactured by Hynix Semiconductor. It is designed for high-performance servers and workstations that require a large memory capacity and enhanced reliability.

Applications:

  • High-density servers
  • Virtualization environments
  • Cloud computing
  • Database servers
  • Data warehousing

Features:

  • 32GB capacity
  • DDR3 technology
  • Registered ECC (Error-Correcting Code)
  • PC3-14900R
  • 1866 MHz clock speed
  • 240-Pin DIMM
  • 1.5V operating voltage
  • Quad Rank

Benefits:

  • Increased Server Performance: The high capacity of 32GB enables servers to handle demanding workloads and large datasets, leading to improved performance and responsiveness.
  • Enhanced Data Integrity: ECC functionality detects and corrects memory errors, preventing data corruption and ensuring data reliability.
  • Improved System Stability: The registered design of the module enhances signal integrity, promoting system stability, particularly in high-density server configurations.
  • Reduced Downtime: By correcting memory errors, ECC minimizes the risk of system crashes, leading to improved system uptime and availability.
  • Increased Virtualization Density: High memory capacity enables higher virtualization density, reducing hardware costs and improving resource utilization.

Additional Details:

The HMT84GR7AMR4A-H9D3 memory module adheres to industry-standard DDR3 specifications, ensuring compatibility with a wide range of server platforms that support DDR3 registered ECC memory. The 'PC3-14900R' designation indicates that it is designed to operate at a maximum transfer rate of 14900 MB/s, corresponding to a clock speed of 1866 MHz. The quad-rank configuration allows for maximum memory bandwidth utilization through interleaving of data across the four ranks. The 1.5V operating voltage contributes to power efficiency. The H9D3 indicates a specific revision or production lot of the memory module, likely related to specific manufacturing processes or component variations. The Registered (or Buffered) DIMM has a register between the DRAM modules and the system's memory controller which helps stabilize electrical signals, allowing for higher densities and faster speeds.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess