EN
  • EN
  • DE

ZM33164GTA

Part No ZM33164GTA
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC SUPPLY VOLT MON 5V SOT-223 / Voltage Monitor 1V to 10V Automotive 4-Pin(3+Tab) SOT-223 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 2 μs Typical Propagation Delay
Voltage - Threshold 4.3V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223
Win Source Part Number 800380-ZM33164GTA
Popularity Medium
Supply and Demand Status Limited
Family Name ZM33164
Introduction Date June 04, 1998
ECCN EAR99
Country of Origin Germany
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ZM33164GTA CAD Model

Description

Product Overview: ZM33164GTA from Diodes Incorporated

The ZM33164GTA is a high-performance, precision operational amplifier brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This operational amplifier offers an impressive balance of features that make it suitable for a wide range of applications in consumer electronics, industrial control systems, and medical devices.

Key Features

  • Low Offset Voltage: The ZM33164GTA boasts an exceptionally low input offset voltage, which ensures accurate signal amplification without significant deviation, leading to precise performance in critical applications.
  • High Gain Bandwidth Product: With its high gain bandwidth product, this op-amp can handle a broad range of frequencies, making it versatile for various signal processing tasks.
  • Low Noise: Noise can significantly affect the performance of an operational amplifier. The ZM33164GTA is designed to have low noise levels, providing a clean signal amplification that is essential for high-fidelity audio applications and sensitive instrumentation.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating various power supply configurations and allowing for flexible design options for system architects.
  • Stable with Capacitive Loads: Stability is key in an operational amplifier, and the ZM33164GTA is designed to be stable even when driving capacitive loads. This feature is crucial for maintaining signal integrity in feedback and filter circuits.

Applications

The ZM33164GTA is ideally suited for a range of applications, including:

  • Audio Processing Circuits
  • Data Conversion
  • Analog Filters
  • Sensor Amplification and Signal Conditioning
  • Industrial Control Systems
  • Precision Instrumentation

Product Details

This operational amplifier is available in a small, leaded SOT-23 package, which allows for easy integration into PCB designs without sacrificing board space. The ZM33164GTA is also characterized by its robustness and reliability, with built-in protection features that safeguard the device against adverse conditions.

With its combination of precision, low noise, and high functionality, the ZM33164GTA from Diodes Incorporated is an excellent choice for designers looking to improve the performance and efficiency of their electronic systems.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess