EN
  • EN
  • DE

HMT84GL7BMR4C-RDMC

Part No HMT84GL7BMR4C-RDMC
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1866 4Gx72 LRDIMM 4Rx4 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947240-HMT84GL7BMR4C-RDMC
Series *
Ultra Librarian 3D Model Ultra Librarian HMT84GL7BMR4C-RDMC CAD Model

Description

The HMT84GL7BMR4C-RDMC is a 32GB DDR3-1600 ECC Registered DIMM (RDIMM) from Hynix Semiconductor, designed for servers and high-performance workstations requiring large memory capacity and high reliability.

Applications

  • Servers
  • High-Performance Workstations
  • Virtualization
  • Cloud Computing

Features

  • 32GB Capacity
  • DDR3 Technology
  • 1600MHz Clock Speed (PC3-12800)
  • ECC Registered DIMM (RDIMM)
  • 240-Pin
  • Quad Rank

Benefits

  • High Memory Capacity: Allows for handling large datasets, running multiple virtual machines, and supporting memory-intensive applications.
  • Data Integrity: ECC (Error-Correcting Code) detects and corrects memory errors, preventing data corruption and ensuring system stability.
  • Enhanced Stability: Registered DIMM (RDIMM) design improves signal integrity and stability, particularly in multi-module server environments.
  • Improved System Performance: Fast 1600MHz clock speed enhances overall system responsiveness.
  • Increased Reliability: The combination of ECC and RDIMM features contributes to a high level of system reliability.

Additional Details

This memory module conforms to JEDEC standards. It uses a quad-rank configuration. The operating voltage is 1.5V. Registered DIMMs include a register between the memory chips and the system's memory controller, which helps maintain signal integrity. The module is lead-free and RoHS compliant.

You May Also Be Interested in

Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess