EN
  • EN
  • DE

HMT84GL7AMR4C-RDVC

Part No HMT84GL7AMR4C-RDVC
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1866 4Gx72 LRDIMM 4Rx4 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947215-HMT84GL7AMR4C-RDVC
Series *
Ultra Librarian 3D Model Ultra Librarian HMT84GL7AMR4C-RDVC CAD Model

Description

The HMT84GL7AMR4C-RDVC is a 32GB DDR3-1600 ECC Registered DIMM (RDIMM) from Hynix Semiconductor. This high-capacity memory module is designed for use in servers and high-end workstations, providing the necessary memory to support demanding applications and workloads.

Applications

  • Servers
  • High-end Workstations
  • Virtualization Platforms
  • Data Centers

Features

  • 32GB Capacity
  • DDR3 Technology
  • 1600MHz Clock Speed (PC3-12800)
  • ECC Registered DIMM (RDIMM)
  • 240-Pin
  • Quad Rank

Benefits

  • Large Memory Capacity: 32GB allows for running memory-intensive applications, virtual machines, and handling large datasets.
  • Data Integrity: ECC (Error-Correcting Code) ensures data accuracy and prevents data corruption, improving system stability.
  • Stable Performance: Registered DIMM (RDIMM) design enhances signal integrity and stability, especially in multi-module server configurations.
  • Improved System Reliability: The combination of ECC and RDIMM technologies increases the overall reliability of the system, minimizing downtime.
  • Enhanced Multitasking: The high memory capacity facilitates smooth multitasking and efficient handling of multiple applications simultaneously.

Additional Details

This memory module conforms to JEDEC standards. It utilizes a quad-rank configuration. The operating voltage is 1.5V. The inclusion of a register on the module improves signal integrity between the memory and memory controller. The module is RoHS compliant and lead-free.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess