EN
  • EN
  • DE

AP1702DWA

Part No AP1702DWA
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Diodes Incorporated
Win Source Part Number 181211-AP1702DWA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1702DWA CAD Model

Description

Introducing the AP1702DWA Voltage Detector from Diodes Incorporated

The AP1702DWA is a high-performance voltage detector designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is meticulously engineered to monitor voltage levels and provide a reliable power-on reset signal for microcontrollers and other digital systems. It ensures that your electronic devices operate within safe voltage thresholds, thereby protecting them from potential damage due to unexpected power fluctuations.

The AP1702DWA is characterized by its low power consumption and precision voltage detection, making it an ideal choice for battery-operated devices where power efficiency is critical. With its compact SOT-25 package, it seamlessly integrates into space-constrained applications without compromising performance.

Key Features of the AP1702DWA:

  • High Precision Monitoring: The device offers precise voltage threshold detection, which is crucial for maintaining the stability and reliability of electronic systems.
  • Low Power Consumption: Designed to be energy-efficient, the AP1702DWA contributes to the extended battery life of portable devices.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages, accommodating various application requirements.
  • Fast Response Time: The detector reacts quickly to voltage changes, providing timely reset signals when necessary.
  • Open Drain Output: The open-drain output allows for flexible connection to other system components and supports various output configurations.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliability across diverse environmental conditions.

Whether it's for consumer electronics, automotive applications, or industrial systems, the AP1702DWA stands out for its ability to deliver consistent performance. It is designed to interface easily with microcontrollers, offering a simple yet effective solution for system reset and power management.

With the AP1702DWA, Diodes Incorporated continues to demonstrate its commitment to providing high-quality, reliable components that meet the evolving needs of modern electronics. By choosing the AP1702DWA for your design, you are selecting a product that offers peace of mind through enhanced system protection and operational efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess