EN
  • EN
  • DE

HMT84GL7AMR4A-H9

Part No HMT84GL7AMR4A-H9
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 4Gx72 LRDIMM 4Rx4 (32GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948812-HMT84GL7AMR4A-H9
Series *
Ultra Librarian 3D Model Ultra Librarian HMT84GL7AMR4A-H9 CAD Model

Description

The HMT84GL7AMR4A-H9 is a 32GB DDR3-1600 ECC Registered DIMM (RDIMM) from Hynix Semiconductor. This memory module is designed for servers and high-performance workstations where large memory capacity and data integrity are crucial.

Applications

  • Servers
  • High-Performance Workstations
  • Cloud Computing
  • Virtualization

Features

  • 32GB Capacity
  • DDR3 Technology
  • 1600MHz Clock Speed (PC3-12800)
  • ECC Registered DIMM (RDIMM)
  • 240-Pin
  • Quad Rank

Benefits

  • High Memory Capacity: 32GB of RAM enables the system to handle large datasets, run multiple virtual machines, and support memory-intensive applications.
  • Data Integrity: ECC (Error-Correcting Code) ensures data accuracy by detecting and correcting single-bit errors, preventing data corruption and system crashes.
  • Enhanced Stability: Registered DIMM (RDIMM) design improves signal integrity and stability, especially in multi-module server environments.
  • Improved System Performance: Fast 1600MHz clock speed enhances overall system responsiveness and reduces latency.
  • Increased Reliability: The combination of ECC and RDIMM features provides a high level of system reliability, minimizing downtime and data loss.

Additional Details

This memory module conforms to JEDEC standards. It utilizes a quad-rank configuration, meaning that it has four ranks of memory chips. The operating voltage is 1.5V. Registered memory modules include a register between the memory chips and the system's memory controller, improving signal integrity. The module is lead-free and RoHS compliant.

You May Also Be Interested in

Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess