EN
  • EN
  • DE

S72NS512PEOKJFGG3

Part No S72NS512PEOKJFGG3
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186588-S72NS512PEOKJFGG3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S72NS512PEOKJFGG3 CAD Model

Description

The S72NS512PEOKJFGG3 is a high-density NOR Flash memory component manufactured by Spansion (now part of Cypress/Infineon). This device provides non-volatile storage for code and data in a variety of embedded systems. Its fast access times and reliable data retention make it suitable for applications where performance and data integrity are paramount.

Applications:

  • Embedded Systems: Serves as boot memory and storage for firmware in embedded control systems.
  • Automotive Electronics: Used in automotive control units (ECUs) for storing code, calibration data, and other critical information.
  • Networking Equipment: Stores firmware and configuration data in routers, switches, and other network devices.
  • Industrial Control: Used in industrial automation equipment, such as programmable logic controllers (PLCs), for storing programs and data.
  • Consumer Electronics: Found in devices such as printers, set-top boxes, and gaming consoles for storing system firmware and user data.

Features:

  • Capacity: 512 Mbit (Megabit) NOR Flash memory.
  • Supply Voltage: Operates at a specific voltage (refer to the official datasheet for the exact voltage range; typically 1.8V or 3.0V).
  • Interface: Parallel NOR interface, enabling fast read and write operations.
  • Operating Temperature: Designed to operate within a wide temperature range, making it suitable for industrial and automotive applications. Refer to the datasheet for the specific temperature range.
  • Security Features: May include features such as password protection or block locking to prevent unauthorized access and ensure data security.
  • Package: Available in various package options (e.g., BGA, TSOP) to suit different board layouts and application requirements.

Benefits:

  • Non-Volatile Memory: Retains stored data even when power is removed, ensuring reliable storage of critical information.
  • Fast Access Times: Enables quick boot-up and execution of code, improving overall system performance.
  • High Endurance: Designed to withstand a high number of program/erase cycles, ensuring long-term reliability and data integrity.
  • Compact Size: Offers high storage density in a small package, saving valuable board space in embedded systems.
  • Wide Temperature Range: Can operate reliably in extreme temperatures, making it suitable for harsh industrial and automotive environments.

Important Information: Always consult the official Spansion/Cypress/Infineon datasheet for the S72NS512PEOKJFGG3 for detailed technical specifications, including voltage requirements, timing characteristics, program/erase cycle endurance, and package dimensions. This information is essential for proper implementation and reliable operation within your application.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7422 $71.2266
6+ $19.4802 $116.8812
10+ $18.8715 $188.7150
13+ $18.2629 $237.4177
17+ $17.6542 $300.1214
22+ $15.8281 $348.2182
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess