EN
  • EN
  • DE

HMT451B6AFR8A-PBN0

Part No HMT451B6AFR8A-PBN0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 512Mx64 SODIMM 1Rx8 (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947713-HMT451B6AFR8A-PBN0
Series *
Ultra Librarian 3D Model Ultra Librarian HMT451B6AFR8A-PBN0 CAD Model

Description

The Hynix HMT451B6AFR8A-PBN0 is a 4GB DDR3 1600MHz ECC Unbuffered DIMM (UDIMM) memory module. It is engineered for use in workstations and entry-level servers that require error correction to ensure data integrity. This module provides a balance of performance and reliability for demanding applications.

Applications

  • Workstations
  • Entry-level servers
  • Industrial PCs
  • Small business servers
  • Data acquisition systems

Features

  • 4GB capacity
  • DDR3 technology for high-speed data transfer
  • 1600MHz clock speed
  • ECC (Error-Correcting Code) for detecting and correcting single-bit memory errors
  • Unbuffered DIMM (UDIMM) design
  • 240-pin DIMM form factor
  • 1.5V operating voltage

Benefits

  • Enhanced system stability and data reliability through ECC functionality
  • Improved performance for memory-intensive tasks
  • Reduced risk of data corruption and system crashes
  • Compatibility with a wide range of motherboards
  • Cost-effective memory upgrade solution

Additional Details

The HMT451B6AFR8A-PBN0 memory module is designed to meet JEDEC standards for DDR3 memory. It features a 240-pin DIMM form factor, making it easy to install in compatible systems. The ECC functionality ensures that single-bit memory errors are automatically detected and corrected, preventing data corruption and system instability. This module operates at a voltage of 1.5V. Consult the motherboard documentation for proper installation procedures and to verify compatibility. This memory is suitable for use in applications such as CAD/CAM, scientific computing, and financial analysis. It uses components designed to meet stringent quality standards. Typical organization is 256M x 8. The module provides a reliable and cost-effective solution for adding ECC memory to compatible systems, enhancing overall system stability and data integrity. The module is rigorously tested to ensure compatibility and stable performance. The module can improve system responsiveness and the ability to handle complex tasks.

You May Also Be Interested in

Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess