EN
  • EN
  • DE

CLC011BCQ/NOPB

Part No CLC011BCQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description IC DECODER VIDEO SER DIG 28-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Video Decoder IC SMPTE 259M 28-PLCC (11.51x11.51)
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Mounting Surface Mount
Package 28-LCC (J-Lead)
Case / Package 28-PLCC (11.51x11.51)
Family Name CLC011
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number *CLC011BCQ, *CLC011BCQ/NOPB, CLC011BCQ, CLC011BCQ-ND, CLC011BCQ-NDR
Quantity per package 35
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915500-CLC011BCQ/NOPB
Ultra Librarian 3D Model Ultra Librarian CLC011BCQ/NOPB CAD Model

Description

The CLC011BCQ/NOPB is a high-performance, monolithic, digital video serializer manufactured by Texas Instruments. This integrated circuit is designed to convert parallel digital video data into a serial data stream. This functionality is essential in applications where high-speed digital video data needs to be transmitted over a cable or other medium that benefits from a serialized data format.

Key Features

  • Serialization Technology: The device employs advanced serialization techniques to ensure that high-speed video data is transmitted reliably and with integrity.
  • High Data Rates: It supports data rates up to 270 Mbps, making it suitable for a variety of video formats, including standard definition (SD), high definition (HD), and even some 3G-SDI applications.
  • Compatibility: The CLC011BCQ/NOPB is designed to be compatible with industry-standard video interfaces, simplifying integration into existing video systems.
  • Low Power Consumption: With a focus on power efficiency, this serializer is ideal for portable and battery-operated devices where power conservation is critical.
  • Robust Design: The device features a robust design that is resistant to the noise and interference that can be common in high-speed digital circuits.

Applications

The versatility of the CLC011BCQ/NOPB makes it suitable for a wide range of applications, including:

  • Professional video cameras and recording equipment
  • Video editing and production systems
  • Digital signage and video displays
  • Video transmission systems
  • Medical imaging devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CLC011BCQ/NOPB is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets. The device is supplied in a compact, surface-mountable package, ensuring ease of design and reliability in the final application.

Environmental Considerations

The NOPB designation in the part number indicates that this component is lead-free ("No Pb"), which means it complies with international directives on the restriction of hazardous substances (RoHS). This makes the CLC011BCQ/NOPB an environmentally friendly choice for electronic designs.

You May Also Be Interested in

NXP / Nexperia
Lowest to $10.9484
Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545
Rohm Semiconductor
Color TV signal encoder
Lowest to $1.1769
STMicroelectronics
IC DECODER AUDIO 2.5 64TQFP
Need more? Email Us
Rochester Electronics
CHIP SCALE PAL/NTSC VIDEO ENCODE
Lowest to $103.3124
Sigma Designs Inc.
IC DIGITAL VIDEO ENCODER 44-QFP
Need more? Email Us
Broadcom Limited
IR 3/16 Encode/Decode IC
Lowest to $3.3291
Analog Devices Inc.
IC VIDEO DECODER SDTV 64-LQFP
Lowest to $6.8999
NXP / Nexperia
Lowest to $16.8087

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.9276 $61.8552
4+ $25.3765 $101.5060
7+ $24.5835 $172.0845
9+ $23.7905 $214.1145
11+ $22.9975 $252.9725
15+ $20.6184 $309.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess