EN
  • EN
  • DE

HMT41GV7AFR8C-PBT8

Part No HMT41GV7AFR8C-PBT8
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC Reg/RDIMM 2Rx8 (8GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948171-HMT41GV7AFR8C-PBT8
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GV7AFR8C-PBT8 CAD Model

Description

The HMT41GV7AFR8C-PBT8 is a 4GB DDR3 PC3-1600 CL11 Unbuffered DIMM (UDIMM) memory module manufactured by Hynix Semiconductor. It is designed for desktop PCs and entry-level workstations that need a reliable performance boost at an affordable price.

Applications:

  • Desktop PCs: Commonly used in general purpose desktop computers for everyday tasks such as web browsing, document editing, and multimedia consumption.
  • Entry-Level Workstations: Suitable for basic workstation tasks like graphic design, video editing, and software development, providing adequate memory for light workloads.
  • Home Theater PCs (HTPCs): Used in HTPCs to smoothly stream videos, play games, and manage digital content.
  • Office Computers: Deployed in office environments for running standard business applications and managing data efficiently.

Features:

  • 4GB Capacity: Provides sufficient memory capacity for handling typical computing workloads.
  • DDR3 Technology: Utilizes DDR3 technology for fast and efficient data transfer.
  • PC3-12800U (1600MHz): Operates at a clock speed of 1600MHz, ensuring quick data retrieval and processing.
  • Unbuffered Design: Offers quicker memory access compared to buffered modules, resulting in improved system responsiveness.
  • CL11 Latency: Features a CAS latency of 11, balancing speed and reliability.
  • 240-Pin DIMM: Standard 240-pin Dual In-Line Memory Module (DIMM) form factor, making it easy to install in compatible systems.

Benefits:

  • Improved System Responsiveness: Enhances overall system performance by speeding up application loading times and reducing lag.
  • Efficient Multitasking: Allows for smoother multitasking, enabling users to run multiple applications simultaneously without significant slowdown.
  • Enhanced Gaming Experience: Improves gaming performance by reducing stuttering and increasing frame rates in less demanding games.
  • Cost-Effective Upgrade: Provides a cost-effective way to improve system performance without requiring a complete hardware overhaul.
  • Easy Installation: The standard DIMM form factor simplifies the installation process, making it accessible for users with minimal technical experience.

Additional Details:

Technical Specifications:

  • Capacity: 4GB
  • Memory Type: DDR3
  • Speed: 1600MHz (PC3-12800U)
  • CAS Latency: CL11
  • Form Factor: 240-Pin DIMM
  • Voltage: 1.5V

The HMT41GV7AFR8C-PBT8 is a reliable and affordable DDR3 memory module that enhances system performance for everyday computing tasks. Its sufficient capacity, fast speed, and unbuffered design make it a great choice for users looking to upgrade their desktop PCs or entry-level workstations without breaking the bank.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess