EN
  • EN
  • DE

H5TQ2G43AFR-H9C

Part No H5TQ2G43AFR-H9C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1333 512Mx4 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941117-H5TQ2G43AFR-H9C
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ2G43AFR-H9C CAD Model

Description

The H5TQ2G43AFR-H9C is a 2Gb DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component from Hynix Semiconductor. This memory chip is designed for high-performance applications that require substantial memory capacity and fast data transfer rates. Organized as 128M x 16.

Applications

  • Desktop and Laptop Computers
  • Graphics Cards
  • Gaming Consoles
  • Networking Equipment
  • High-Performance Embedded Systems

Features

  • Capacity: 2Gb (128M x 16)
  • Interface: DDR3 SDRAM
  • Operating Voltage: 1.5V (Typical)
  • Speed Grade: H9C (Specific speed bin, dictating maximum clock frequency and data rate)
  • Data Rate: Supports data transfer rates up to DDR3-1600 (PC3-12800) depending on the speed grade.
  • Clock Frequency: Operates at a clock frequency defined by the speed grade.
  • Package: FBGA (Fine-Pitch Ball Grid Array)
  • RoHS Compliance: Lead-free and compliant with RoHS environmental regulations.
  • Power-Saving Modes: Deep Power-Down mode and other power-saving features.
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal.

Benefits

  • High Capacity: 2Gb capacity suitable for applications requiring large memory space.
  • High Bandwidth: DDR3 technology provides improved bandwidth compared to older memory standards.
  • Low Power Consumption: Operates at 1.5V, contributing to reduced power consumption.
  • Enhanced Performance: Fast data transfer rates enhance overall system performance.
  • Cost-Effective Solution: Offers a balance between performance and cost.
  • Wide Availability: DDR3 memory is readily available and widely supported.
  • Reliable Operation: Designed for stable and reliable performance.

Additional Details

The 'H9C' speed grade indicates the performance characteristics of this particular chip. Refer to the Hynix datasheet for precise timing specifications and operating parameters associated with the H9C speed bin. The FBGA package enables high-density mounting and efficient heat dissipation. This part is often incorporated into memory modules for expanding system memory capacity. DDR3 architecture utilizes a prefetch mechanism to boost data throughput.

You May Also Be Interested in

GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess