EN
  • EN
  • DE

HMT351V7TMR4C-H9D7

Part No HMT351V7TMR4C-H9D7
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM 2Rx4 (4GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948621-HMT351V7TMR4C-H9D7
Series *
Ultra Librarian 3D Model Ultra Librarian HMT351V7TMR4C-H9D7 CAD Model

Description

The HMT351V7TMR4C-H9D7 is a DDR3 memory module manufactured by Hynix Semiconductor. Given the 'TMR' in the part number, it is likely registered memory intended for server applications, but specific details require further investigation.

Applications:

  • Servers: Suitable for use in various server applications such as web servers, database servers, and application servers.
  • Workstations: Can be used in high-performance workstations requiring reliable and high-capacity memory.

Features:

  • DDR3 Technology: Utilizes DDR3 (Double Data Rate 3) technology, offering improved data transfer rates and bandwidth.
  • Registered Memory: Likely a Registered DIMM (RDIMM), which enhances signal integrity and allows for higher memory capacities, especially in multi-DIMM configurations.
  • Error Correction Code (ECC): Incorporates ECC functionality for detecting and correcting single-bit errors, ensuring data integrity and system stability.
  • Capacity: Likely offers a capacity of 4GB, providing sufficient memory for server and workstation workloads.
  • Operating Speed: Operates at a specific clock speed, such as 1600MHz or 1866MHz, enabling fast data access.

Benefits:

  • Improved Stability: Registered design enhances signal stability, allowing for reliable operation even with multiple modules installed.
  • Data Integrity: ECC functionality prevents data corruption, reducing the risk of system crashes and data loss.
  • Increased Performance: DDR3 technology enables faster data transfer rates, leading to improved application performance.
  • Higher Capacity: The module's capacity allows for handling memory-intensive applications and larger datasets.

The HMT351V7TMR4C-H9D7 is designed to provide reliable and efficient memory for server and workstation environments. Its likely registered design and ECC functionality ensure data integrity and stability, while DDR3 technology delivers high performance.

You May Also Be Interested in

Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess