EN
  • EN
  • DE

TB0720L-13-F

Part No TB0720L-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Thyristors
Description THYRISTOR PROTECT BIDIR 30A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Breakover 88V
Voltage - Off State 65V
Voltage - On State 3.5V
Current - Peak Pulse (8/20μs) 150A
Peak Pulse Current(Ippm) 30A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 100pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 099613-TB0720L-13-F
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TB0720L-13-F CAD Model

Description

Diodes Incorporated TB0720L-13-F Overview

The TB0720L-13-F from Diodes Incorporated is a robust and efficient bridge rectifier designed to convert alternating current (AC) input into direct current (DC) output. This component is an essential part of power supply circuits where a stable DC voltage is required. With its low forward voltage drop and high surge current capability, the TB0720L-13-F is suitable for a variety of applications including power supplies, battery charging systems, and other electronic devices that require rectification.

Key Features

  • High Current Capability: The TB0720L-13-F can handle a high average forward rectified current, making it suitable for applications with higher current demands.
  • Low Forward Voltage Drop: This bridge rectifier offers a low forward voltage drop, which enhances power efficiency by minimizing power loss during the rectification process.
  • High Surge Overload Rating: It is designed to withstand surge overloads, ensuring reliability and stability in the event of power spikes.
  • Wide Operating Temperature Range: The component can operate over a broad temperature range, making it versatile for various working conditions.
  • RoHS Compliant: The TB0720L-13-F meets the Restriction of Hazardous Substances (RoHS) directive, ensuring that it is free from certain harmful materials.

Electrical Characteristics

  • Maximum Repetitive Peak Reverse Voltage: The device can tolerate a maximum repetitive peak reverse voltage, which determines the maximum voltage the device can withstand in the reverse-bias mode.
  • Forward Current: It has a rated forward current that indicates the maximum current it can conduct without exceeding its temperature limits.
  • Peak Forward Surge Current: The TB0720L-13-F can handle a peak forward surge current, which is critical during initial power-up or during transient voltage conditions.

Package and Mounting

The TB0720L-13-F is provided in a compact package that is easy to mount on a printed circuit board (PCB). Its through-hole design allows for secure soldering and mechanical stability. The package is designed to optimize heat dissipation, ensuring the bridge rectifier operates effectively even under high current conditions.

Applications

With its high efficiency and reliability, the TB0720L-13-F is an excellent choice for applications such as:

  • AC/DC power supplies
  • Home appliances
  • Office equipment
  • Industrial automation systems
  • Telecommunication devices

Overall, the TB0720L-13-F from Diodes Incorporated is a versatile and reliable bridge rectifier that provides a cost-effective solution for AC to DC conversion in a wide range of electronic applications.

You May Also Be Interested in

Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 100A SMB
Lowest to $0.5114
Littelfuse Inc.
SIDACTOR BI 22V 400A DO214AA
Lowest to $0.0739
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4199

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1802 $58.5650
785+ $0.1478 $116.0230
1,210+ $0.1432 $173.2720
1,670+ $0.1386 $231.4620
2,160+ $0.1340 $289.4400
2,885+ $0.1201 $346.4885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess