EN
  • EN
  • DE

HMT351S6CFR8C-PBNA

Part No HMT351S6CFR8C-PBNA
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 512Mx64 SODIMM 2Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947618-HMT351S6CFR8C-PBNA
Series *
Ultra Librarian 3D Model Ultra Librarian HMT351S6CFR8C-PBNA CAD Model

Description

The Hynix HMT351S6CFR8C-PBNA is a 4GB DDR3 1600MHz ECC Unbuffered SO-DIMM memory module. It is designed for laptops and small form factor systems that require error correction and reliable performance. This module offers a balance between speed, capacity, and data integrity, making it suitable for a variety of applications.

Applications

  • Laptops
  • Small Form Factor PCs
  • Embedded Systems
  • Industrial PCs
  • Applications requiring ECC Unbuffered memory in a small form factor

Features

  • Capacity: 4GB
  • Memory Type: DDR3
  • Speed: 1600MHz (PC3-12800)
  • Error Correction: ECC Unbuffered (ECC UDIMM)
  • CAS Latency: CL11
  • Rank: 2Rx8
  • Pin Count: 204-Pin
  • Voltage: 1.35V

Benefits

  • Improved Data Integrity: ECC Unbuffered memory helps detect and correct single-bit errors, preventing data corruption.
  • Enhanced Performance: The 1600MHz speed allows for fast data transfer rates, improving system responsiveness.
  • Compact Size: The SO-DIMM form factor is ideal for space-constrained systems like laptops and small PCs.
  • Low Voltage: Operates at 1.35V, reducing power consumption and heat generation, which is beneficial for mobile devices.
  • Compatibility: Compatible with a wide range of laptops and small form factor PCs that support DDR3 ECC Unbuffered SO-DIMMs.

Additional Details

This module is designed to operate at a low voltage of 1.35V, making it energy-efficient and suitable for mobile applications. The ECC Unbuffered design provides error correction capabilities without the added complexity and cost of fully registered memory. It is crucial to ensure that your laptop or small form factor PC specifically supports DDR3 ECC Unbuffered SO-DIMMs before purchasing this module, as standard consumer laptops often do not support ECC memory. Verify the compatibility with your system's specifications to ensure optimal performance and stability.

You May Also Be Interested in

Intel
Optane PMem 100 128GB
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess