EN
  • EN
  • DE

HMT351R7EFR4C-RDT4

Part No HMT351R7EFR4C-RDT4
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1866 512Mx72 ECC Reg/RDIMM 1Rx4 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947387-HMT351R7EFR4C-RDT4
Series *
Ultra Librarian 3D Model Ultra Librarian HMT351R7EFR4C-RDT4 CAD Model

Description

The HMT351R7EFR4C-RDT4 is a 4GB DDR3 registered DIMM (RDIMM) manufactured by Hynix Semiconductor. It is designed for use in servers and workstations requiring high performance and reliability. This memory module offers a balance of capacity, speed, and error correction, making it suitable for demanding applications such as virtualization, database management, and scientific computing.

Applications:

  • Servers: Ideal for use in rackmount and blade servers where memory capacity and stability are critical.
  • Workstations: Well-suited for professional workstations used for video editing, 3D rendering, and CAD/CAM applications.
  • Data Centers: Can be deployed in data centers to support virtual machines and cloud computing environments.
  • High-Performance Computing: Used in HPC clusters for scientific simulations and research.

Features:

  • Capacity: 4GB DDR3 RDIMM
  • Speed: Operates at 1600 MHz, providing fast data transfer rates for efficient memory operations.
  • Error Correction: Equipped with ECC (Error-Correcting Code) functionality to ensure data integrity and system stability.
  • Registered: Features a registered design, which enhances signal integrity and allows for higher memory capacities.
  • Voltage: Operates at a standard voltage of 1.5V, contributing to energy efficiency.
  • Pin Count: 240-Pin DDR3 DIMM

Benefits:

  • Increased System Performance: The high operating frequency and capacity contribute to faster application loading times and improved overall system responsiveness.
  • Enhanced Data Integrity: ECC functionality protects against data corruption, reducing the risk of system errors and crashes.
  • Improved System Stability: The registered design ensures reliable operation, even under heavy workloads.
  • Energy Efficiency: The low operating voltage helps to reduce power consumption and cooling costs.
  • Scalability: Allows for increased memory capacity, enabling systems to handle more demanding applications and larger datasets.

Additional Details:

The HMT351R7EFR4C-RDT4 module is constructed using high-quality components and undergoes rigorous testing to ensure reliability and compatibility. It complies with JEDEC standards for DDR3 memory modules and is designed for easy installation and configuration in compatible systems.

You May Also Be Interested in

Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess