EN
  • EN
  • DE

HMT31GR7CFR8A-G7T8

Part No HMT31GR7CFR8A-G7T8
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1066 1Gx72 ECC Reg/RDIMM 4Rx8 (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949879-HMT31GR7CFR8A-G7T8
Series *
Ultra Librarian 3D Model Ultra Librarian HMT31GR7CFR8A-G7T8 CAD Model

Description

The HMT31GR7CFR8A-G7T8 is an 8GB DDR3 PC3-10600R ECC Registered DIMM (RDIMM) memory module manufactured by Hynix Semiconductor. It's designed for servers and workstations needing high-capacity, reliable memory.

Applications:

  • Servers: Primary application in server systems to support virtualization, databases, and web hosting.
  • Workstations: Suitable for professional workstations used for video editing, 3D rendering, and scientific simulations.
  • Data Centers: Used in data centers for virtual machines and resource-intensive applications.

Features:

  • 8GB Capacity: Large memory capacity for running multiple applications and handling large datasets.
  • DDR3 Technology: Uses DDR3 (Double Data Rate 3) for high-speed data transfer.
  • PC3-10600R: Operates at 1333MHz, providing a peak transfer rate of 10600MB/s.
  • ECC Registered DIMM (RDIMM): Error Correction Code (ECC) detects and corrects memory errors. Registered design improves signal stability.
  • 240-Pin DIMM: Standard 240-pin DIMM form factor.

Benefits:

  • Improved Server Performance: Enhances server responsiveness, allowing for more virtual machines and applications.
  • Enhanced Data Integrity: ECC ensures data accuracy, preventing system crashes.
  • Increased Reliability: Hynix modules are reliable for stable server operation.
  • Compatibility: Compatible with systems supporting DDR3 PC3-10600R ECC RDIMM memory.
  • Scalability: Easy memory capacity expansion.

Additional Details:

The HMT31GR7CFR8A-G7T8 module operates at 1.5V. It's designed to meet industry standards. The registered design helps maintain signal integrity. It is essential for server and high-end workstation stability and performance.

You May Also Be Interested in

Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
PC66 8Mx64-GL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess