EN
  • EN
  • DE

HV9803LG-G-S374

Part No HV9803LG-G-S374
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description General-Purpose LED Driver, 1.5mA, 7 to 13.2V, SOIC-8, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980901-HV9803LG-G-S374
Categories PMIC - LED Drivers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HV9803LG-G-S374 CAD Model

Description

Microchip Technology's HV9803LG-G-S374 LED Driver IC

The HV9803LG-G-S374 is a cutting-edge LED driver integrated circuit from Microchip Technology, designed to deliver high efficiency and accuracy in a wide range of lighting applications. This innovative component is specifically engineered to enhance the performance and reliability of LED lighting systems, making it an ideal choice for manufacturers and designers who demand the best in solid-state lighting solutions.

Key Features

  • Patented LED Current Control: The HV9803LG-G-S374 utilizes Microchip's patented current control method, which ensures consistent and precise current regulation for the LEDs, resulting in stable light output and prolonged LED life.
  • High Voltage Capability: This driver IC is capable of handling high input voltages, making it suitable for a variety of power supply configurations and ensuring compatibility with a broad range of LED lighting applications.
  • Energy Efficiency: Designed with energy savings in mind, the HV9803LG-G-S374 boasts high efficiency, which translates to lower energy consumption and reduced heat generation in LED lighting systems.
  • Dimming Support: The driver supports both analog and Pulse Width Modulation (PWM) dimming, providing flexibility for creating the desired ambiance and further enhancing energy savings.

Applications

The HV9803LG-G-S374 is versatile and can be used in various applications including:

  • Residential and commercial lighting
  • Architectural lighting
  • Street lighting
  • Backlighting for signs and displays

Reliability and Safety

Safety and reliability are paramount in lighting applications, and the HV9803LG-G-S374 addresses these concerns with features such as thermal shutdown protection, overcurrent protection, and undervoltage lockout. These protective measures ensure that the LED driver operates within safe parameters, safeguarding both the lighting system and the end-users.

Overall, the HV9803LG-G-S374 from Microchip Technology represents a sophisticated solution for driving LEDs with high precision and efficiency. Its robust design and versatile features make it an excellent choice for a wide array of LED lighting applications where performance and reliability are essential.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess