EN
  • EN
  • DE

HMT31GR7CFR4C-H9T3

Part No HMT31GR7CFR4C-H9T3
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC Reg/RDIMM 2Rx4 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949279-HMT31GR7CFR4C-H9T3
Series *
Ultra Librarian 3D Model Ultra Librarian HMT31GR7CFR4C-H9T3 CAD Model

Description

The HMT31GR7CFR4C-H9T3 is a 8GB DDR3 Registered ECC server memory module manufactured by Hynix Semiconductor. This module is specifically designed for servers and high-performance workstations that necessitate reliable, high-capacity memory with error correction capabilities.

Applications

  • Servers
  • High-performance workstations
  • Data centers
  • Cloud computing platforms
  • Enterprise-level computing systems

Features

  • 8GB capacity
  • DDR3 technology
  • Registered ECC (Error-Correcting Code)
  • PC3-12800R (DDR3-1600)
  • 240-pin DIMM
  • 1.5V operating voltage
  • High-speed data transfer rates
  • Enhanced reliability

Benefits

  • Increased system performance due to large memory capacity
  • Improved data integrity with ECC, preventing data corruption and ensuring data reliability
  • Enhanced system stability, crucial for critical applications and server environments
  • Reduced system downtime due to memory-related errors
  • Optimized for server workloads, including virtualization and database management
  • Simple installation in compatible server systems

Technical Specifications

The HMT31GR7CFR4C-H9T3 module operates at 1.5V and adheres to the PC3-12800R standard, indicating a data transfer rate of 1600 MHz. The ECC (Error-Correcting Code) functionality is paramount for server environments, as it provides error detection and correction to maintain data integrity. It is a 240-pin DIMM, adhering to the standard form factor for DDR3 memory modules. The 'Registered' designation signifies the presence of a register between the DRAM modules and the memory controller. This reduces the electrical load on the memory controller, allowing the system to support more memory modules without impacting performance. This memory is well-suited for demanding applications, such as database servers, virtualization platforms, and high-performance computing, where reliability and data integrity are critical.

This module's combination of high capacity and error-correcting capabilities makes it a suitable choice for applications requiring peak performance and data security.

You May Also Be Interested in

Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess