EN
  • EN
  • DE

HMT31GR7CFR4C-H9D7

Part No HMT31GR7CFR4C-H9D7
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC Reg/RDIMM 2Rx4 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949276-HMT31GR7CFR4C-H9D7
Series *
Ultra Librarian 3D Model Ultra Librarian HMT31GR7CFR4C-H9D7 CAD Model

Description

This memory module with Win Source Part Number 949276-HMT31GR7CFR4C-H9D7 is a reliable and efficient option for your electronic devices.

    You May Also Be Interested in

    Samsung
    Rambus 256MB 800MHz 40ns
    Need more? Email Us
    Micron Technology Inc.
    DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
    Need more? Email Us
    Intel
    Optane PMem 100 512GB
    Need more? Email Us
    Samsung
    Rambus 128MB ECC 800MHz
    Need more? Email Us
    Samsung
    Rambus 512MB ECC 800MHz 40ns
    Need more? Email Us
    Infineon Technologies
    Rambus 128MB 700MHz
    Need more? Email Us
    Intel
    Optane PMem 100 128GB
    Need more? Email Us
    Samsung
    PC66 8Mx64-GL
    Need more? Email Us
    Micron Technology Inc.
    SODIMM EDO 3.3V 8Mx64-50
    Need more? Email Us

    Top Sellers

    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $1.3914
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.9399
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.0677
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.0677
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2767
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $6.6527
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.2376
    Realtek
    INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
    Lowest to $2.4354
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $9.5038
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess