EN
  • EN
  • DE

HMT31GR7AFR4A-G7

Part No HMT31GR7AFR4A-G7
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1066 1Gx72 ECC Reg/RDIMM 2Rx4 (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949889-HMT31GR7AFR4A-G7
Series *
Ultra Librarian 3D Model Ultra Librarian HMT31GR7AFR4A-G7 CAD Model

Description

The HMT31GR7AFR4A-G7 is a 8GB DDR3 Registered DIMM (RDIMM) memory module produced by Hynix Semiconductor. Designed for servers and high-performance workstations, this module leverages ECC (Error-Correcting Code) memory to maintain data integrity and system stability. Registered DIMMs enhance signal integrity, enabling reliable operation in demanding environments.

Applications:

  • Servers
  • High-performance Workstations
  • Enterprise-level Computing

Features:

  • DDR3 Technology: Utilizes DDR3 technology to provide increased bandwidth and reduced power consumption compared to previous memory generations.
  • RDIMM Form Factor: Employs the Registered DIMM form factor for improved signal integrity and enhanced stability in demanding environments.
  • Capacity: 8GB module.
  • Operating Frequency: Operates at a standard DDR3 frequency.
  • Pin Count: Features a standard number of pins for DDR3 RDIMMs.
  • Error Correction: ECC (Error-Correcting Code) memory detects and corrects single-bit errors, thus ensuring data integrity and improving overall system reliability.

Benefits:

  • Enhanced System Stability: The combination of ECC memory and the RDIMM design results in greater system stability and reliability, reducing the likelihood of data corruption and system crashes.
  • Improved Data Integrity: The ECC functionality corrects memory errors, guaranteeing the accuracy and reliability of data stored in memory.
  • Increased Performance: The higher memory capacity and bandwidth enhance overall system performance, enabling faster data processing and reduced latency.
  • Suitable for Demanding Applications: This module is well-suited for demanding applications that require high reliability, data integrity, and performance, such as database management, virtualization, and scientific computing.

Additional Details:

This memory module conforms to JEDEC standards for DDR3 SDRAM. It operates with a 1.5V power supply. Specific timings and operating frequency can vary depending on system configuration and motherboard compatibility. Refer to the motherboard documentation for supported memory types and speeds. It is lead-free and RoHS compliant.

You May Also Be Interested in

Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess