EN
  • EN
  • DE

HMP31GP7AFR4C-S6

Part No HMP31GP7AFR4C-S6
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-800 1024Mx72 Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950288-HMP31GP7AFR4C-S6
Series *
Ultra Librarian 3D Model Ultra Librarian HMP31GP7AFR4C-S6 CAD Model

Description

The HMP31GP7AFR4C-S6 is a DDR3 memory module manufactured by Hynix Semiconductor. Without access to a specific datasheet, it can be described generally as a memory module used to provide RAM (Random Access Memory) in computer systems. DDR3 modules are a common type of memory used to store data and instructions that the processor needs to access quickly.

Applications

  • Desktop Computers: Provides primary memory for desktop computers, supporting operating systems, applications, and data storage.
  • Workstations: Used in high-performance workstations to handle demanding tasks such as video editing, 3D rendering, and scientific simulations.
  • Servers: Deployed in server systems to support virtualization, database management, and other server applications.
  • Gaming PCs: Enhances gaming performance by providing fast memory access for game assets and data.
  • Upgrade and Repair: Used to upgrade or repair existing memory configurations in compatible devices.

Features

  • DDR3 Technology: Utilizes DDR3 (Double Data Rate 3) SDRAM technology, offering faster data transfer rates and lower power consumption compared to DDR2.
  • Specific Capacity: Provides a specific memory capacity (likely 2GB or 4GB, based on similar part numbers).
  • Specific Speed Rating: Operates at a specific speed (e.g., 1333MHz or 1600MHz) to ensure compatibility and performance.
  • Low Voltage Operation: Designed for low voltage operation (typically 1.5V) to reduce power consumption and heat generation.
  • DIMM Form Factor: Standard DIMM (Dual In-Line Memory Module) form factor for compatibility with desktop motherboards.

Benefits

  • Improved Performance: Enhances the overall performance of the host device by providing faster memory access speeds and increased memory capacity.
  • Lower Power Consumption: DDR3 technology and low voltage operation contribute to reduced power consumption, lowering energy costs and heat generation.
  • Increased Multitasking Capabilities: Allows users to run multiple applications simultaneously without experiencing significant performance slowdown.
  • Enhanced Responsiveness: Reduces application loading times and improves the responsiveness of the operating system.
  • Easy Installation: DIMM modules are easy to install and replace, making upgrades and repairs straightforward.

Relevant Details

  • Module Type: DDR3 DIMM
  • Capacity: The exact capacity can be determined from the datasheet, likely 2GB or 4GB
  • Speed: The specific speed (e.g., 1333MHz or 1600MHz) will be indicated in the full part number or product specifications.
  • Voltage: 1.5V
  • Pin Count: Typically 240 pins for DDR3 DIMM modules.

Note: Always consult the device's manual or specifications to ensure compatibility before purchasing or installing new memory modules. Verify the supported memory type, speed, and capacity.

You May Also Be Interested in

Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess