EN
  • EN
  • DE

HMP112U6NFR8C-S6-C

Part No HMP112U6NFR8C-S6-C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-800 128Mx64 1Rx8 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950547-HMP112U6NFR8C-S6-C
Series *
Ultra Librarian 3D Model Ultra Librarian HMP112U6NFR8C-S6-C CAD Model

Description

The Hynix HMP112U6NFR8C-S6-C is a DDR3 SDRAM memory module designed to enhance the performance of computing devices. This module, manufactured by Hynix Semiconductor, offers a cost-effective solution for upgrading memory capacity in desktops, laptops, and embedded systems. The DDR3 technology ensures faster data transfer rates and lower power consumption compared to its predecessors.

Applications:

  • Desktop PCs
  • Laptop computers
  • Embedded systems
  • Industrial PCs
  • Networking devices

Features:

  • DDR3 Interface
  • High Bandwidth
  • Low Voltage Operation
  • Reliable Performance
  • Cost Effective

Benefits:

  • Improved System Responsiveness
  • Enhanced Multitasking Capabilities
  • Increased Productivity
  • Reduced Power Consumption
  • Easy Installation

The Hynix HMP112U6NFR8C-S6-C memory module delivers improved system responsiveness and enhanced multitasking capabilities for users seeking to upgrade their computing experience. The module operates at a lower voltage than previous generations, resulting in reduced power consumption and increased energy efficiency. This is particularly beneficial for mobile devices where battery life is a crucial factor.

Designed with reliability in mind, the Hynix HMP112U6NFR8C-S6-C undergoes rigorous testing to ensure stable and consistent performance. Its cost-effective design makes it an attractive option for system builders and end-users alike looking to improve system performance without breaking the bank. The easy installation process allows for a quick and seamless upgrade, minimizing downtime and maximizing productivity.

Technical Specifications (Typical):

  • Memory Type: DDR3 SDRAM
  • Capacity: Specifications vary, consult datasheet for details.
  • Operating Voltage: Standard DDR3 voltage.
  • Data Transfer Rate: Optimized for DDR3 performance.
  • Form Factor: SODIMM or DIMM, depending on the intended application.

You May Also Be Interested in

SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess