The HMA84GR7MFR4N-UHTD is a 32GB DDR4 ECC Registered DIMM manufactured by Hynix Semiconductor. Designed for servers and high-end workstations, this memory module provides a substantial capacity for memory-intensive applications and includes error correction for improved data integrity. The "UHTD" suffix likely denotes a specific speed, timing, or temperature rating within the DDR4 specifications.
Applications:
- Servers
- High-performance workstations
- Data centers
- Cloud computing infrastructure
- Virtualization platforms
Features:
- 32GB Capacity: Offers ample memory for demanding workloads and large datasets.
- DDR4 Technology: Provides faster data transfer rates and improved power efficiency compared to previous DDR generations.
- ECC (Error-Correcting Code): Detects and corrects single-bit errors, enhancing system reliability and preventing data corruption.
- Registered DIMM: Features a register between the memory controller and DRAM chips, improving signal integrity and allowing for larger memory configurations.
- High Bandwidth: Enables fast data access and processing.
- Low Voltage: Operates at a lower voltage (typically 1.2V), reducing power consumption and heat generation.
Benefits:
- Improved System Performance: Higher memory capacity and faster speeds enhance application responsiveness and overall system performance.
- Increased Reliability: ECC functionality minimizes data errors and prevents system crashes, ensuring data integrity.
- Enhanced Scalability: Registered DIMMs allow for larger memory configurations to accommodate growing workloads.
- Reduced Power Consumption: DDR4 technology optimizes energy efficiency, lowering operating costs.
- Optimized for demanding server and workstation environments.
Additional Details:
The HMA84GR7MFR4N-UHTD adheres to JEDEC DDR4 standards. Consult the Hynix datasheet for specific timing parameters and operating conditions. Compatibility with the target system's motherboard and CPU is essential; the system must support DDR4 ECC Registered DIMMs. Proper installation involves careful alignment and secure insertion of the module into the DIMM slot, ensuring the locking mechanisms are engaged.