EN
  • EN
  • DE

HMA84GL7MMR4N-TF

Part No HMA84GL7MMR4N-TF
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2133P 4Gx72 LRDIMM 4DRx4 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947100-HMA84GL7MMR4N-TF
Series *
Ultra Librarian 3D Model Ultra Librarian HMA84GL7MMR4N-TF CAD Model

Description

The HMA84GL7MMR4N-TF is a DDR4 SDRAM memory module manufactured by Hynix Semiconductor. This module is designed for use in a variety of computing devices, including desktop PCs, servers, and workstations, providing high-speed data access and improved overall system performance.

Applications:

  • Desktop PCs: Enhancing performance for gaming, content creation, and general computing tasks.
  • Servers: Providing reliable and fast memory for server applications, virtual machines, and data processing.
  • Workstations: Supporting demanding applications such as CAD, video editing, and scientific simulations.
  • High-performance computing: Used in environments where rapid data processing is critical.

Features:

  • DDR4 Technology: Utilizes the latest DDR4 SDRAM technology for increased bandwidth and lower power consumption compared to previous generations.
  • High Capacity: Offers a substantial memory capacity, allowing for multitasking and handling large datasets effectively.
  • High Speed: Operates at a high clock speed, enabling fast data transfer rates and reduced latency.
  • Error Correction: May include error-correcting code (ECC) to ensure data integrity and system stability, particularly important in server environments.
  • DIMM Form Factor: Designed in a standard DIMM (Dual Inline Memory Module) form factor for easy installation and compatibility with a wide range of motherboards.

Benefits:

  • Improved Performance: Enhances system responsiveness and reduces loading times for applications and files.
  • Increased Multitasking Capability: Allows users to run multiple applications simultaneously without experiencing performance degradation.
  • Enhanced Data Integrity: ECC (if present) helps prevent data corruption and ensures reliable operation, especially in critical applications.
  • Energy Efficiency: DDR4 technology provides lower power consumption compared to DDR3, contributing to reduced energy costs and heat generation.
  • Future-Proofing: DDR4 is the current standard for memory, ensuring compatibility with modern systems and future upgrades.

Additional Details:

Specific details such as the exact capacity (e.g., 8GB, 16GB, 32GB), clock speed (e.g., 2133MHz, 2400MHz, 2666MHz), and ECC support may vary depending on the specific configuration of the HMA84GL7MMR4N-TF module. Refer to the product datasheet or manufacturer's specifications for detailed information. The module is typically unbuffered and operates at a standard voltage for DDR4 memory. It is designed to meet industry standards for reliability and performance.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess