EN
  • EN
  • DE

CHA2110-QDG

Part No CHA2110-QDG
Manufacturer United Monolithic Semiconductors
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1232103-CHA2110-QDG
Categories Custom Parts
Manufacturer United Monolithic Semiconductors
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CHA2110-QDG CAD Model

Description

The CHA2110-QDG, manufactured by United Monolithic Semiconductors (UMS), is a versatile Ka-band monolithic microwave integrated circuit (MMIC) designed for various radar and communication applications. This device features a transmit/receive switch, a low noise amplifier (LNA), and a power amplifier (PA), all integrated into a single chip. It operates within the Ka-band frequency range, providing excellent performance characteristics such as high gain, low noise figure, and efficient power amplification.

Applications:

  • Ka-Band Radar Systems: Used in radar transceivers for object detection, tracking, and imaging.
  • Satellite Communication: Suitable for both uplink and downlink applications in satellite communication systems.
  • Point-to-Point Radio Links: Enables high-bandwidth communication over short to medium distances.
  • Test and Measurement Equipment: Employed in signal generators, spectrum analyzers, and network analyzers.
  • Military and Defense Applications: Integrated into defense communication and radar systems.

Features:

  • Integrated Transmit/Receive Switch: Allows for time-division duplex (TDD) operation.
  • Low Noise Amplifier (LNA): Provides low noise amplification for sensitive receiver applications.
  • Power Amplifier (PA): Delivers efficient power amplification for transmitter applications.
  • Ka-Band Operation: Designed specifically for operation in the Ka-band frequency range.
  • Compact Size: Small form factor allows for integration into space-constrained systems.

Benefits:

  • Simplified System Design: Integrated design reduces component count and simplifies system integration.
  • Improved System Performance: High gain, low noise figure, and efficient power amplification enhance overall system performance.
  • Reduced Power Consumption: Optimized for efficient power usage, minimizing heat dissipation.
  • Increased Reliability: GaAs MMIC technology provides excellent long-term reliability.
  • Cost-Effective Solution: Offers a competitive solution for Ka-band applications requiring both transmit and receive functionality.

Additional Details:

The CHA2110-QDG is typically packaged in a QFN (Quad Flat No-leads) package for easy surface mounting. Proper impedance matching is crucial for optimal performance. The device requires specific DC bias voltages for proper operation, and careful attention should be paid to thermal management to ensure reliable long-term performance. The integrated transmit/receive switch allows for seamless switching between transmit and receive modes, making it suitable for TDD systems.

The CHA2110-QDG from UMS is a highly integrated and versatile MMIC that is well-suited for a wide range of Ka-band radar and communication applications. Its compact size, integrated functionality, and excellent performance characteristics make it an ideal choice for designers looking to create high-performance systems in demanding environments.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
ACX
Lowest to $0.1640
TDK Corporation
Lowest to $0.5994
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $99.2965 $99.2965
2+ $96.1930 $192.3860
3+ $93.0895 $279.2685
4+ $89.9872 $359.9488
5+ $80.6779 $403.3895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess