EN
  • EN
  • DE

HMA82GU7MFR8N-TF

Part No HMA82GU7MFR8N-TF
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2133P 2Gx72 ECC UDIMM 2Rx8 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947011-HMA82GU7MFR8N-TF
Series *
Ultra Librarian 3D Model Ultra Librarian HMA82GU7MFR8N-TF CAD Model

Description

The HMA82GU7MFR8N-TF is a DDR4 ECC Unbuffered DIMM (UDIMM) memory module manufactured by Hynix Semiconductor. It is designed for use in desktop computers, workstations, and servers requiring reliable performance and error detection capabilities. This memory module provides a balance of speed, capacity, and data integrity for demanding applications.

Applications:

  • Desktops: Suitable for high-performance desktop computers used for gaming, content creation, and professional applications.
  • Workstations: Used in workstations for tasks such as video editing, 3D rendering, and software development.
  • Entry-Level Servers: Deployed in entry-level servers for small businesses and home office environments.

Features:

  • DDR4 Technology: Utilizes DDR4 SDRAM technology, offering improved speed and bandwidth compared to previous DDR generations.
  • ECC (Error-Correcting Code): Includes ECC functionality, which detects and corrects single-bit errors, enhancing data integrity and preventing system crashes.
  • Unbuffered DIMM (UDIMM): UDIMMs are commonly used in desktop computers and workstations due to their cost-effectiveness and ease of installation.
  • Capacity: 16GB module.
  • Speed: Operates at speeds up to 2133 MHz.
  • Operating Voltage: 1.2V operating voltage.

Benefits:

  • Enhanced Data Integrity: ECC functionality ensures data accuracy, reducing the risk of data corruption and system errors.
  • Improved System Stability: ECC helps maintain system stability, especially in applications that require continuous operation.
  • Increased Performance: DDR4 technology provides faster data transfer rates, improving application responsiveness and overall system performance.
  • Higher Capacity: Larger module capacity allows for running memory-intensive applications and virtual machines more efficiently.
  • Energy Efficiency: Operates at a low voltage (1.2V), reducing power consumption and heat generation.

Additional Details:

The HMA82GU7MFR8N-TF module conforms to JEDEC standards for DDR4 UDIMMs, ensuring compatibility with a wide range of desktop and workstation platforms. It is designed for reliable operation in demanding environments, making it suitable for various applications. The module's high capacity and ECC functionality make it an excellent choice for applications requiring high levels of data integrity and system uptime.

You May Also Be Interested in

Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess