EN
  • EN
  • DE

HMA81GU6DJR8N-VK

Part No HMA81GU6DJR8N-VK
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 1Gx64 UDIMM 1Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946439-HMA81GU6DJR8N-VK
Series *
Ultra Librarian 3D Model Ultra Librarian HMA81GU6DJR8N-VK CAD Model

Description

The Hynix Semiconductor HMA81GU6DJR8N-VK is a DDR4 SDRAM memory module. DDR4 (Double Data Rate 4) is a type of synchronous dynamic random-access memory with a high bandwidth interface. This module is designed for use in desktop computers, laptops, and servers to provide fast and efficient memory performance. Hynix Semiconductor is a major manufacturer of memory chips and modules, and their products are known for their quality and reliability.

Applications

  • Desktop computers for gaming, content creation, and general productivity tasks.
  • Laptop computers to improve multitasking capabilities and application responsiveness.
  • Servers for handling data processing, virtualization, and cloud computing workloads.
  • Workstations for professional applications such as video editing, 3D rendering, and CAD design.
  • High-performance computing (HPC) systems for scientific research and simulations.

Features

  • DDR4 technology for increased bandwidth and faster data transfer rates compared to previous generations.
  • High memory capacity, providing ample space for running multiple applications and handling large datasets.
  • Low voltage operation, reducing power consumption and heat generation.
  • Error correction code (ECC) option available for enhanced data integrity (if specified in the product details).
  • Compatibility with a wide range of motherboards and systems supporting DDR4 memory.

Benefits

  • Improved system performance by providing faster access to data and reduced latency.
  • Enhanced multitasking capabilities, allowing users to run multiple applications simultaneously without performance degradation.
  • Increased responsiveness of applications and operating systems.
  • Reduced energy consumption, contributing to longer battery life in laptops and lower operating costs in servers.
  • Enhanced system stability and data integrity, especially with ECC memory.

Additional Details

The HMA81GU6DJR8N-VK memory module operates at a specific clock speed (e.g., 2133 MHz, 2400 MHz, 2666 MHz) and has a specific timing configuration (e.g., CAS latency). These parameters affect the overall performance of the memory. The module is typically available in various capacities (e.g., 4GB, 8GB, 16GB). The form factor (DIMM or SODIMM) determines its compatibility with different types of systems. Always refer to the product datasheet for precise specifications, including memory capacity, clock speed, timing parameters, voltage requirements, and supported features. Proper installation and configuration of the memory module are essential for optimal performance and system stability. Ensure compatibility with the motherboard and operating system before installation.

You May Also Be Interested in

SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess