The 2SC5376FV-A(TL3 is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. This transistor is primarily designed for high-frequency amplification and switching applications. Its key characteristics include low collector-emitter saturation voltage, high current gain, and excellent high-frequency performance. It is commonly used in various electronic circuits requiring fast switching speeds and efficient amplification.
Applications
- High-frequency amplifiers
- Oscillators
- Mixers
- Switching circuits
- RF (Radio Frequency) applications
- Mobile communication devices
Features
- NPN epitaxial planar transistor
- High transition frequency (fT)
- Low collector-emitter saturation voltage (VCE(sat))
- High current gain (hFE)
- Excellent high-frequency characteristics
- Small surface mount package (SOT-343F)
Benefits
- Provides efficient amplification in high-frequency circuits
- Enables fast switching speeds in digital applications
- Reduces power dissipation due to low saturation voltage
- Simplifies circuit design with its small surface mount package
- Offers reliable performance in RF applications
- Contributes to improved signal clarity and strength in communication devices
Additional Details
The 2SC5376FV-A(TL3 is housed in a SOT-343F (or similar) surface mount package, making it suitable for automated assembly processes. The typical collector-emitter voltage (VCEO) is around 7 volts. The collector current (IC) is generally rated around 150mA. The power dissipation (PC) is usually around 200mW. The transition frequency (fT) is typically in the GHz range. The operating temperature range typically spans from -55°C to +150°C. Detailed electrical characteristics, such as input capacitance and noise figure, can be found in the manufacturer's datasheet. Proper heat sinking may be required depending on the operating conditions to ensure reliable performance. This transistor is RoHS compliant, indicating adherence to environmental regulations. Precise gain and saturation voltage will vary based on the specific batch and operating temperature.