EN
  • EN
  • DE

HMA451U6AFR8N-TFN0

Part No HMA451U6AFR8N-TFN0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2133P 512Mx64 UDIMM 1Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947074-HMA451U6AFR8N-TFN0
Series *
Ultra Librarian 3D Model Ultra Librarian HMA451U6AFR8N-TFN0 CAD Model

Description

The HMA451U6AFR8N-TFN0 is a DDR4 SDRAM module manufactured by Hynix Semiconductor. This memory module is designed to provide high-speed, reliable performance in desktop computers, workstations, and servers. It offers a balance of performance, capacity, and power efficiency to support demanding applications and workloads.

Applications

  • Desktop Computers: Serves as the primary system memory, enabling smooth operation of the operating system and applications.
  • Workstations: Enhances performance for professional applications such as video editing, CAD, and scientific simulations.
  • Servers: Supports server applications and virtualization environments with high-capacity, reliable memory.
  • Gaming PCs: Improves gaming performance by delivering faster load times and smoother gameplay.
  • Content Creation: Facilitates efficient creation and editing of high-resolution multimedia content.

Features

  • DDR4 Technology: Employs DDR4 SDRAM technology, offering increased bandwidth and lower power consumption compared to DDR3.
  • Capacity: Specifies the total memory capacity of the module (e.g., 4GB, 8GB).
  • Speed: Indicates the data transfer rate of the module (e.g., 2133MHz, 2400MHz, 2666MHz).
  • Form Factor: Designed for standard DIMM slots on compatible motherboards.
  • Unbuffered DIMM (UDIMM): Typically an unbuffered DIMM suitable for desktop and workstation applications.

Benefits

  • Improved Performance: DDR4 technology enables faster data transfer rates and improves overall system performance.
  • Lower Power Consumption: Reduces energy consumption, contributing to lower operating costs and extended battery life in portable devices.
  • Enhanced Multitasking: Allows for smoother multitasking and faster switching between applications.
  • Enhanced Gaming Experience: Delivers a more responsive and immersive gaming experience with reduced lag and stuttering.
  • Scalability: Provides a scalable memory solution, allowing for future upgrades to meet growing system demands.

Additional Details

The HMA451U6AFR8N-TFN0 memory module is designed according to industry standards for DDR4 SDRAM. It operates at a specified voltage and should be installed in compatible DIMM slots. The module's performance depends on the system's chipset, CPU, and other memory modules. Proper installation and configuration are essential for optimal performance and stability. Consult the manufacturer's specifications for comprehensive information on operating conditions and compatibility.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess