EN
  • EN
  • DE

HMA41GR7BJR4N-UHT2

Part No HMA41GR7BJR4N-UHT2
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2400T 1Gx72 ECC Reg/RDIMM 1Rx4 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946954-HMA41GR7BJR4N-UHT2
Series *
Ultra Librarian 3D Model Ultra Librarian HMA41GR7BJR4N-UHT2 CAD Model

Description

The HMA41GR7BJR4N-UHT2 is an 8GB DDR4 ECC Registered DIMM (RDIMM) module from Hynix Semiconductor. Designed for use in servers and high-performance workstations, this memory module incorporates ECC (Error-Correcting Code) to enhance data integrity and system stability. The RDIMM design allows for increased memory density and improved signal integrity compared to unbuffered DIMMs.

Applications:

  • Server Systems
  • High-Performance Workstations
  • Cloud Computing Infrastructure
  • Virtualization Platforms
  • Data Centers

Features:

  • 8GB Capacity: Provides significant memory capacity for demanding applications.
  • DDR4 Technology: Offers improved speed, bandwidth, and energy efficiency compared to previous DDR generations.
  • ECC Registered DIMM (RDIMM): Includes error detection and correction capabilities, crucial for server environments.
  • 2400MHz Clock Speed: Delivers fast data transfer rates for quick access to memory.
  • 288-Pin DIMM: Industry-standard form factor for DDR4 memory modules in servers and workstations.

Benefits:

  • Enhanced Data Integrity: ECC functionality corrects single-bit errors, preventing data corruption and system crashes.
  • Improved System Stability: Registered design enhances signal integrity, allowing for reliable operation at high speeds.
  • Increased Performance: DDR4 technology provides faster data transfer rates, improving overall system performance.
  • Reduced Power Consumption: DDR4 operates at a lower voltage compared to DDR3, reducing power consumption and heat generation.
  • Reliable Operation: Hynix Semiconductor is a reputable manufacturer known for producing high-quality memory modules.

Additional Details:

The HMA41GR7BJR4N-UHT2 operates at a voltage of 1.2V and adheres to JEDEC standards. The module's registered design incorporates a register between the DRAM and the system's memory controller, which helps to improve signal quality and stability. Consult the Hynix Semiconductor datasheet for detailed specifications, including timing parameters and thermal characteristics. This memory module is specifically designed for use in systems that support DDR4 ECC Registered DIMMs.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess