EN
  • EN
  • DE

H5TQ4G43MMR-H9C

Part No H5TQ4G43MMR-H9C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1333 2Gx4 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940499-H5TQ4G43MMR-H9C
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ4G43MMR-H9C CAD Model

Description

The H5TQ4G43MMR-H9C is a 4Gb DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Hynix Semiconductor. This memory chip is designed for high-performance applications requiring significant memory capacity and fast data transfer rates. Organized as 256M x 16.

Applications

  • Desktop and Laptop Computers
  • Graphics Cards
  • Gaming Consoles
  • Networking Equipment
  • High-Performance Embedded Systems

Features

  • Capacity: 4Gb (256M x 16)
  • Interface: DDR3 SDRAM
  • Operating Voltage: 1.5V (Typical)
  • Speed Grade: H9C (Specific speed bin, dictating maximum clock frequency and data rate)
  • Data Rate: Supports data transfer rates up to DDR3-1600 (PC3-12800) depending on the speed grade.
  • Clock Frequency: Operates at a clock frequency defined by the speed grade.
  • Package: FBGA (Fine-Pitch Ball Grid Array)
  • RoHS Compliance: Lead-free and compliant with RoHS environmental regulations.
  • Power-Saving Modes: Deep Power-Down mode and other power-saving features.
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal.

Benefits

  • High Capacity: 4Gb capacity suitable for applications requiring large memory space.
  • High Bandwidth: DDR3 technology provides improved bandwidth compared to older memory standards.
  • Low Power Consumption: Operates at 1.5V, contributing to reduced power consumption.
  • Enhanced Performance: Fast data transfer rates enhance overall system performance.
  • Cost-Effective Solution: Offers a balance between performance and cost.
  • Wide Availability: DDR3 memory is readily available and widely supported.
  • Reliable Operation: Designed for stable and reliable performance.

Additional Details

The 'H9C' speed grade indicates the performance characteristics of this particular chip. Refer to the Hynix datasheet for precise timing specifications and operating parameters associated with the H9C speed bin. The FBGA package enables high-density mounting and efficient heat dissipation. This part is often incorporated into memory modules for expanding system memory capacity. DDR3 architecture utilizes a prefetch mechanism to boost data throughput.

You May Also Be Interested in

Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess