EN
  • EN
  • DE

H5TC4G63EFR-RDK

Part No H5TC4G63EFR-RDK
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1866 256Mx16 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940640-H5TC4G63EFR-RDK
Series *
Ultra Librarian 3D Model Ultra Librarian H5TC4G63EFR-RDK CAD Model

Description

The Hynix H5TC4G63EFR-RDK is a high-performance DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip, primarily used in applications that demand significant memory bandwidth and capacity. It's produced by Hynix Semiconductor, a well-known manufacturer in the memory industry.

Applications

  • Desktop PCs: As the main system memory to improve responsiveness and multitasking capabilities.
  • Laptop Computers: Providing adequate RAM for portable computing needs.
  • Graphics Cards: Acting as video memory (VRAM) for rendering 3D graphics and textures.
  • Gaming Consoles: Supporting the memory requirements of modern video games.
  • Network Devices: Employed in routers and switches to handle packet processing and routing tables.

Features

  • 4Gb Density: Offers a substantial amount of memory storage in a single integrated circuit.
  • DDR3 Technology: Delivers a high data transfer rate, enhancing overall system speed.
  • FBGA Package: Uses a fine-pitch ball grid array package to ensure efficient board mounting and improved thermal management.
  • Operating Temperature Range: Designed to function reliably within a specific temperature spectrum.
  • Low Power Consumption: Aims to minimize energy usage for power-sensitive applications.

Benefits

  • Enhanced System Performance: Facilitates quicker application loading, smoother operation, and better overall system speed.
  • Improved Graphics Capabilities: Boosts frame rates and visual quality in graphically demanding applications.
  • Greater Memory Capacity: Allows for the management of larger data sets and complex programs.
  • Reduced Power Consumption: Contributes to lower energy costs and extended battery life in portable devices.
  • Stable Operation: Provides reliable and consistent performance in various operating conditions.

Additional Details

The H5TC4G63EFR-RDK is designed to operate at voltages compliant with the DDR3 standard. Precise timing specifications are vital for system stability and performance and are usually configured by the system's BIOS or memory controller. The chip contains internal memory banks, which enable parallel data access for increased throughput. The RDK speed grade indicates its performance level relative to other DDR3 modules. For complete technical specifications, including voltage ratings, timing parameters, and thermal characteristics, consult the official Hynix datasheet.

You May Also Be Interested in

Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1303 $63.9121
16+ $7.4913 $119.8608
24+ $7.2580 $174.1920
33+ $7.0236 $231.7788
43+ $6.7891 $291.9313
57+ $6.0869 $346.9533
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,733 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess