EN
  • EN
  • DE

H5TC4G43MFR-PBA

Part No H5TC4G43MFR-PBA
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1600 1Gx4 (4Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940620-H5TC4G43MFR-PBA
Series *
Ultra Librarian 3D Model Ultra Librarian H5TC4G43MFR-PBA CAD Model

Description

The H5TC4G43MFR-PBA is a 4Gb DDR3 SDRAM chip manufactured by Hynix Semiconductor. It is designed for use in applications requiring high bandwidth and moderate power consumption.

Applications:

  • Mobile devices (smartphones, tablets)
  • Embedded systems
  • Networking equipment
  • Consumer electronics (e.g., digital TVs, set-top boxes)
  • Graphics cards (low-end)

Features:

  • 4Gb (512M x 8) capacity
  • DDR3 SDRAM technology
  • Data rates up to 1600 Mbps
  • Single 1.5V power supply
  • 8 Internal banks
  • RoHS compliant

Benefits:

  • High bandwidth for fast data transfer
  • Low power consumption
  • Compact size
  • Reliable performance

Additional Details:

The H5TC4G43MFR-PBA functions as a Double Data Rate 3 (DDR3) Synchronous DRAM, transferring data on both clock signal edges. This doubles the data transfer rate compared to Single Data Rate (SDR) SDRAM. Operating with a single 1.5V power supply contributes to reduced power consumption. Its internal bank architecture enhances system performance. Hynix Semiconductor ensures its quality.

This part is frequently employed in applications prioritizing efficient memory operations and a decent storage size, such as mobile devices or embedded systems needing quick data access without necessitating exceptionally large memory volumes.

You May Also Be Interested in

Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess