The H5PS5182GFP-Y5C is a DDR SDRAM memory chip manufactured by Hynix Semiconductor. It is a 512Mb (64M x 8) component designed for various embedded systems and applications that require high-speed data access.
Applications:
- Graphics cards
- Embedded systems
- Networking equipment
- Consumer electronics (e.g., set-top boxes, digital TVs)
- Industrial control systems
Features:
- 512Mb (64M x 8) capacity
- DDR SDRAM technology
- Data rates up to 400 Mbps
- Single 2.5V power supply
- Double data rate architecture
- 8 internal banks for concurrent operation
- Programmable burst length
Benefits:
- High-speed data transfer for demanding applications
- Compact size for space-constrained designs
- Low power consumption for energy-efficient systems
- Enhanced system performance through parallel operation
- Flexibility to optimize data access patterns
Additional Details:
The H5PS5182GFP-Y5C is a double data rate (DDR) synchronous DRAM, which means it transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to single data rate (SDR) SDRAM. It operates with a single 2.5V power supply, simplifying system design and reducing power consumption. The internal bank architecture allows for concurrent operation, enabling multiple memory accesses to occur simultaneously, thereby improving overall system performance. The programmable burst length feature provides flexibility to optimize data access patterns for different applications. Hynix Semiconductor is a trusted provider of memory solutions, ensuring the quality and reliability of the H5PS5182GFP-Y5C.
This particular part is commonly used in applications where rapid access to medium-sized memory is essential, such as data buffering in networking devices or as a frame buffer in entry-level graphics systems.