EN
  • EN
  • DE

M386B4G70DM0-CMA4

Part No M386B4G70DM0-CMA4
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1866 4Gx72 LRDIMM 4Rx4 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947261-M386B4G70DM0-CMA4
Series *
Ultra Librarian 3D Model Ultra Librarian M386B4G70DM0-CMA4 CAD Model

Description

The Samsung M386B4G70DM0-CMA4 is a 32GB DDR3 ECC Registered DIMM (RDIMM) server memory module. Designed for high-performance and reliable operation in server environments, this module provides substantial memory capacity with error correction capabilities, ensuring data integrity and system stability.

Applications:

  • Servers: Well-suited for use in various server applications, including database servers, web servers, application servers, and virtualization servers.
  • Workstations: Ideal for high-performance workstations used in content creation, scientific research, and engineering.
  • Cloud Computing: Designed for deployment in cloud environments to support virtual machines and containerized workloads.
  • Data Centers: Suitable for use in data centers to handle large-scale data processing and storage.

Features:

  • Capacity: 32GB module size provides ample memory space for resource-intensive applications.
  • DDR3 Technology: Utilizes DDR3 (Double Data Rate 3) technology for increased bandwidth and faster clock speeds.
  • ECC (Error-Correcting Code): Features ECC to detect and correct single-bit memory errors, ensuring data integrity and system stability.
  • RDIMM (Registered DIMM): RDIMM design incorporates a register that buffers command and address signals, reducing the electrical load on the memory controller and enhancing stability.
  • Operating Speed: Operates at a specified frequency (typically 1600MHz), depending on the system's requirements.
  • Standard Voltage: Operates at a standard voltage (1.5V).

Benefits:

  • Enhanced Performance: Offers improved performance in memory-intensive applications, resulting in faster processing times and reduced latency.
  • Improved Data Integrity: ECC functionality minimizes the risk of data corruption, enhancing overall system reliability and uptime.
  • Increased Stability: RDIMM design ensures stable operation, particularly in environments with high memory loads.
  • Scalability: Provides a scalable memory solution that can be easily expanded to meet growing business needs.

Additional Details:

The M386B4G70DM0-CMA4 module is compatible with systems supporting DDR3 RDIMM memory. It is designed to meet the demanding conditions of server environments, ensuring long-term reliability and performance.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess