EN
  • EN
  • DE

H5PS5162KFR-S5I

Part No H5PS5162KFR-S5I
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR2-800 32Mx16 FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942285-H5PS5162KFR-S5I
Series *
Ultra Librarian 3D Model Ultra Librarian H5PS5162KFR-S5I CAD Model

Description

The Hynix H5PS5162KFR-S5I is a 512Mb DDR2 SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component. It is designed for applications that require moderate memory capacity with good performance, such as set-top boxes, network devices, and low-end graphics cards. This memory chip offers a balance between cost, performance, and power consumption.

Applications:

  • Set-Top Boxes
  • Networking Devices
  • Low-End Graphics Cards
  • Embedded Systems
  • Consumer Electronics

Features:

  • Capacity: 512Mb (64M x 8)
  • Interface: DDR2 SDRAM
  • Clock Frequency: Specified by the speed grade (S5I) - typically up to 400 MHz (800 MHz effective)
  • Voltage: 1.8V
  • Data Rate: Up to 800 Mbps
  • Operating Temperature Range: Commercial
  • Package: FBGA (Fine-pitch Ball Grid Array)
  • Double data rate architecture: Enhances data transfer rates.
  • On-chip DLL (Delay-Locked Loop): Ensures accurate data timing.
  • Write latency = Read latency - 1 clock cycle
  • Burst Length: 4 or 8

Benefits:

  • Cost-Effective: Provides a good balance between performance and price.
  • Efficient Memory Access: Enhances overall system performance.
  • Low Power Consumption: Operates at 1.8V, reducing energy costs.
  • Reliable Operation: Ensures stable performance across various applications.
  • Compact Design: FBGA package allows for efficient PCB layouts.

Additional Details:

The H5PS5162KFR-S5I utilizes the DDR2 architecture, allowing data to be transferred on both the rising and falling edges of the clock signal. This architecture doubles the effective data rate, providing high memory bandwidth. The on-chip DLL ensures accurate data timing, which is crucial for maintaining data integrity. Packaged in a FBGA, the chip offers excellent thermal performance and facilitates compact system designs. This DDR2 SDRAM is well-suited for applications needing reliable and efficient memory solutions.

You May Also Be Interested in

Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess