EN
  • EN
  • DE

M386B2K70DM0-YK0

Part No M386B2K70DM0-YK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 2Gx72 LRDIMM 2Rx4 (16GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948082-M386B2K70DM0-YK0
Series *
Ultra Librarian 3D Model Ultra Librarian M386B2K70DM0-YK0 CAD Model

Description

The Samsung M386B2K70DM0-YK0 is a 16GB DDR3 ECC Registered DIMM (RDIMM) server memory module. It is designed for use in servers and high-performance workstations, offering substantial memory capacity with enhanced data integrity and reliability.

Applications:

  • Servers: Ideal for various server applications, including web hosting, database management, and application serving.
  • High-Performance Workstations: Suitable for workstations used in professional environments for tasks such as video editing, 3D modeling, and scientific research.
  • Cloud Computing: Used in data centers to support cloud-based services and virtualized environments.
  • Virtualization: Provides the necessary memory for running multiple virtual machines efficiently.

Features:

  • 16GB Capacity: Offers a significant memory capacity for handling demanding workloads.
  • DDR3 Technology: Employs DDR3 SDRAM, which provides a balance of performance and power efficiency.
  • ECC (Error-Correcting Code): Includes error-correcting capabilities to detect and correct single-bit memory errors, ensuring data reliability.
  • Registered DIMM (RDIMM): Utilizes a register between the memory controller and the DRAM chips, which improves signal integrity and supports higher memory capacities.
  • PC3-12800: Operates at a speed of 1600MHz, facilitating fast data transfer rates.
  • 240-Pin: Standard DIMM form factor for easy and universal installation.
  • 1.5V: Standard operating voltage of 1.5V.

Benefits:

  • Improved System Performance: Allows for smoother multitasking and efficient handling of large datasets, improving overall system responsiveness.
  • Enhanced Data Integrity: ECC functionality ensures data is accurate and reliable, reducing the risk of data corruption.
  • Increased System Stability: Registered design contributes to signal integrity, leading to a more stable and dependable system.
  • Greater Memory Capacity: Provides increased memory capacity compared to unbuffered DIMMs, enabling better support for memory-intensive applications.
  • Reduced Downtime: ECC capabilities minimize the likelihood of system crashes and data loss, reducing downtime and maintenance costs.

The Samsung M386B2K70DM0-YK0 is a reliable and high-performance memory module designed to meet the demands of modern servers and workstations. Its ECC and Registered features make it an excellent choice for applications where data integrity and system stability are critical.

You May Also Be Interested in

Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess