EN
  • EN
  • DE

H5PS1G63JFR-Y5CR

Part No H5PS1G63JFR-Y5CR
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR2-667 64Mx16 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942322-H5PS1G63JFR-Y5CR
Series *
Ultra Librarian 3D Model Ultra Librarian H5PS1G63JFR-Y5CR CAD Model

Description

The H5PS1G63JFR-Y5CR is a DDR2 SDRAM component manufactured by Hynix Semiconductor. DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) is a type of high-speed dynamic random-access memory used in computers and other electronic devices. It's an evolution of the earlier DDR SDRAM, offering improvements in speed and efficiency.

Applications

  • Desktop PCs
  • Laptop computers
  • Embedded systems
  • Networking equipment
  • Graphics cards

Features

  • High bandwidth for efficient data transfer
  • Improved clock speeds compared to DDR
  • Lower voltage operation for reduced power consumption
  • On-die termination (ODT) for better signal integrity
  • Double-pumped data transfer for increased throughput

Benefits

  • Faster application loading and execution
  • Enhanced multitasking performance
  • Improved system responsiveness
  • Reduced power consumption, leading to longer battery life in portable devices
  • Increased overall system performance

Additional Details

Specific technical specifications for the H5PS1G63JFR-Y5CR, such as its capacity, clock speed, timings, and voltage requirements, would be detailed in the official Hynix datasheet. It is critical to consult this datasheet to ensure compatibility with the target system. The 'Y5CR' suffix likely indicates specific performance characteristics, such as speed grade, temperature range, or packaging type. These specifications are essential for determining the appropriate operating conditions and ensuring stable and reliable operation.

DDR2 memory modules also incorporate features designed to improve signal integrity and reduce noise, contributing to the overall reliability of the system. Proper cooling and airflow are important for DDR2 modules, especially when operating at higher clock speeds. The capacity of this particular module is 1Gb (1 Gigabit), based on the 1G found in its identifier string.

You May Also Be Interested in

Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3123 $57.8075
61+ $1.8977 $115.7597
95+ $1.8388 $174.6860
130+ $1.7787 $231.2310
168+ $1.7198 $288.9264
225+ $1.5419 $346.9275
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,138 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess