EN
  • EN
  • DE

H5AN4G8NMFR-TFC

Part No H5AN4G8NMFR-TFC
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR4-2133 512Mx8 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940366-H5AN4G8NMFR-TFC
Series *
Ultra Librarian 3D Model Ultra Librarian H5AN4G8NMFR-TFC CAD Model

Description

The H5AN4G8NMFR-TFC is a 4Gb DDR4 SDRAM component manufactured by Hynix Semiconductor. This dynamic random-access memory (DRAM) chip is designed for high-speed, high-performance memory applications. It adheres to the DDR4 standard, offering improved speed, bandwidth, and power efficiency compared to previous DDR generations.

Applications

  • Desktop and Laptop Computers: Used as the main system memory for running applications and operating systems.
  • Servers: Provides memory for server systems to handle large workloads and data processing.
  • Networking Equipment: Employed in routers, switches, and other networking devices for data buffering and processing.
  • Embedded Systems: Integrated into embedded systems requiring high-speed memory, such as industrial control systems and automotive applications.
  • Graphics Cards: Can be utilized as graphics memory in some lower-end graphics cards.

Features

  • Capacity: 4Gb (Gigabits).
  • DDR4 Technology: Compliant with the DDR4 standard for increased speed and efficiency.
  • High Bandwidth: Supports high data transfer rates for fast memory access.
  • Low Voltage: Operates at a low voltage (typically 1.2V) to reduce power consumption.
  • FBGA Package: Utilizes a fine-pitch ball grid array (FBGA) package for efficient surface mounting and improved signal integrity.
  • RoHS Compliant: Manufactured in compliance with RoHS standards, ensuring environmental friendliness by limiting the use of hazardous substances.

Benefits

  • Improved System Performance: Enhances the overall performance of computer systems and other devices by providing fast and efficient memory access.
  • Increased Bandwidth: Offers higher bandwidth compared to previous DDR generations, allowing for faster data transfer.
  • Reduced Power Consumption: Operates at a lower voltage, resulting in reduced power consumption and improved energy efficiency.
  • Enhanced Reliability: Provides reliable memory operation for stable system performance.
  • Greater Memory Density: Allows for more memory capacity in a smaller physical space.

Additional Details

The H5AN4G8NMFR-TFC typically supports various operating frequencies and timings, which are determined by the system's memory controller and BIOS settings. It features on-chip termination (ODT) to improve signal integrity and reduce reflections. The exact operating temperature range and other detailed specifications can be found in the Hynix Semiconductor datasheet for this specific part number.

You May Also Be Interested in

ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
Memory (ICs) RoHS
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,277 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess