EN
  • EN
  • DE

H57V561620FTP-6

Part No H57V561620FTP-6
Manufacturer Hynix Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hynix Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824526-H57V561620FTP-6
Ultra Librarian 3D Model Ultra Librarian H57V561620FTP-6 CAD Model

Description

The H57V561620FTP-6 is a high-speed CMOS Synchronous DRAM (SDRAM) device manufactured by Hynix Semiconductor. It's designed for memory-intensive applications demanding rapid data access and storage. SDRAMs are commonly used as the primary memory in various electronic devices, including computers, networking equipment, and embedded systems.

Applications

  • PCs and Laptops: Main memory for temporary data storage during operation.
  • Networking Equipment: Routers, switches, and other networking devices for buffering and processing data packets.
  • Graphics Cards: Memory for storing textures, frame buffers, and other graphical data.
  • Embedded Systems: Used in embedded systems requiring high-speed memory, such as industrial control systems and consumer electronics.

Features

  • Synchronous Operation: Operates in synchronization with the system clock, enabling faster data transfer rates.
  • Double Data Rate (DDR): Transfers data on both the rising and falling edges of the clock signal.
  • 5.5V Power Supply: Operates at a 5.5V power supply voltage.
  • Multiple Banks: Organized into multiple internal banks for concurrent memory access.
  • Programmable Burst Length: Supports programmable burst lengths for efficient data transfer.

Benefits

  • High-Speed Data Transfer: Provides fast data access and transfer rates, enhancing system performance.
  • Increased Memory Bandwidth: DDR technology doubles the memory bandwidth compared to traditional SDRAM.
  • Efficient Memory Utilization: Multiple banks and programmable burst lengths optimize memory utilization.
  • Low Power Consumption: CMOS technology ensures low power consumption.

Specifications

Typical specifications for the H57V561620FTP-6 include:

  • Memory Size: e.g., 512Mbit (32M x 16)
  • Organization: 32M x 16
  • Operating Voltage: 3.3V
  • Clock Frequency: 166 MHz (DDR333)
  • Data Rate: Up to 333 Mbps per pin
  • Package: TSOP II

The H57V561620FTP-6 is packaged in a Thin Small Outline Package (TSOP II) for space efficiency and ease of integration into various electronic devices. Its high-speed performance, large memory capacity, and efficient memory utilization make it a suitable choice for applications requiring high-performance memory.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2282 $58.1076
44+ $2.6496 $116.5824
68+ $2.5664 $174.5152
94+ $2.4833 $233.4302
121+ $2.4012 $290.5452
161+ $2.1529 $346.6169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess