EN
  • EN
  • DE

8608\128MB\16Mx8\8C

Part No 8608\128MB\16Mx8\8C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description PC100 16Mx64-S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951897-8608\128MB\16Mx8\8C
Series *
Ultra Librarian 3D Model Ultra Librarian 8608\128MB\16Mx8\8C CAD Model

Description

The 8608\128MB\16Mx8\8C is a memory module manufactured by Hynix Semiconductor. Based on the product name, it is a 128MB module, likely composed of 16Mx8 memory chips. This type of module would have been used in older computer systems and embedded devices.

Applications:

  • Legacy Computer Systems
  • Embedded Systems
  • Industrial Control Systems
  • Networking Equipment (Older Generation)
  • Legacy Printers and Scanners

Features:

  • 128MB Capacity: Provides 128 megabytes of memory storage.
  • 16Mx8 Configuration: Organized as 16 million words by 8 bits.
  • 8C: Likely refers to a specific revision or configuration code.
  • Module Form Factor: Likely a DIMM or SIMM, depending on the age of the module.
  • Hynix Semiconductor: Manufactured by a reputable memory manufacturer.

Benefits:

  • Memory Upgrade: Provides additional memory capacity for compatible systems.
  • System Compatibility: Designed to work with specific computer systems or embedded devices.
  • Reliable Performance: Offers stable and dependable memory storage.
  • Cost-Effective Solution: Provides a relatively inexpensive way to increase system memory.
  • Legacy System Support: Enables continued operation of older computer systems.

Additional Details:

Given the age of this module, it is likely a SDRAM or similar older memory technology. The exact form factor (DIMM, SIMM), voltage requirements, and timing specifications would depend on the specific system it was designed for. The "8C" code likely refers to a specific manufacturing batch or timing specification. It is essential to consult the Hynix datasheet or documentation for the specific module to determine compatibility and proper installation procedures. This module is likely unbuffered and non-ECC. Identifying the exact speed grade is crucial for compatibility with existing systems. Due to its age, sourcing this exact module may be challenging, and compatibility with modern systems is highly unlikely.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess