EN
  • EN
  • DE

660285\4GB\256Mx8\18C

Part No 660285\4GB\256Mx8\18C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC UDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949098-660285\4GB\256Mx8\18C
Series *
Ultra Librarian 3D Model Ultra Librarian 660285\4GB\256Mx8\18C CAD Model

Description

The 660285\4GB\256Mx8\18C is a 4GB DDR2 memory module manufactured by Hynix Semiconductor. This module enhances the performance of desktop computers, laptops, and other computing devices by providing temporary data storage.

Applications

  • Desktop PCs for general computing, gaming, and multimedia applications.
  • Laptops for portable computing and productivity.
  • Servers for data storage and processing tasks.
  • Embedded systems requiring temporary data storage capabilities.
  • Industrial PCs utilized in automation and control environments.

Features

  • 4GB Capacity: Provides ample memory for running multiple applications and handling large datasets.
  • DDR2 Technology: Offers improved data transfer rates and efficiency compared to DDR memory.
  • 256Mx8 Organization: Specifies the arrangement of memory chips within the module.
  • 18C: Denotes the number of memory chips on the module; exact definition depends on Hynix.
  • High Bandwidth: Enables fast data access for improved system responsiveness.

Benefits

  • Enhanced System Performance: Supports smoother multitasking, faster application loading, and improved overall system responsiveness.
  • Improved Responsiveness: Reduces lag and provides a better user experience.
  • Increased Productivity: Enables users to work more efficiently with demanding applications and large files.
  • Easy Installation: Designed for simple installation in compatible systems.
  • Cost-Effective Upgrade: Provides a significant performance boost at a reasonable price.

Additional Details

Technical Specifications (Typical):

  • Memory Type: DDR2 SDRAM
  • Capacity: 4GB
  • Organization: 256Mx8
  • Number of Chips: 18
  • Voltage: 1.8V
  • Speed: The operating speed is not explicitly specified in the part number. Typically runs at speeds like 667MHz or 800MHz. Refer to the module label or datasheet for the specific speed.
  • Module Type: DIMM (for desktop PCs) or SODIMM (for laptops) – This information is not specified in the product identifier.

Compatibility: Ensure compatibility with systems that support DDR2 memory. Verify compatibility with the motherboard specifications prior to installation.

The 660285\4GB\256Mx8\18C DDR2 memory module provides a reliable and cost-effective solution for upgrading system memory and improving performance. Consult the official Hynix datasheet for detailed technical specifications and operating parameters.

You May Also Be Interested in

Lexar
FORESEE EMMC
Lowest to $33.4285
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess