EN
  • EN
  • DE

654004\2GB\256Mx8\8C

Part No 654004\2GB\256Mx8\8C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-800 256Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950340-654004\2GB\256Mx8\8C
Series *
Ultra Librarian 3D Model Ultra Librarian 654004\2GB\256Mx8\8C CAD Model

Description

The Hynix Semiconductor 654004\2GB\256Mx8\8C is a 2GB DDR3 SDRAM memory module designed for use in a variety of computing applications, including desktop PCs, laptops, and servers. This module is built using high-quality components to ensure reliable performance and longevity.

Applications:

  • Desktop PCs: Increases system memory for improved multitasking and application performance.
  • Laptops: Upgrades laptop memory for smoother operation and faster response times.
  • Servers: Provides additional memory capacity for server applications, improving overall system efficiency.
  • Workstations: Enhances performance in demanding applications such as video editing, CAD, and scientific simulations.
  • Gaming PCs: Improves gaming performance by providing ample memory for smooth gameplay and reduced loading times.

Features:

  • Capacity: 2GB (Gigabytes) of memory.
  • Configuration: Organized as 256Mx8 (256 Million x 8 bits).
  • Architecture: Utilizes an 8C architecture.
  • DDR3 Technology: Employs DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) technology for faster data transfer rates and improved bandwidth.
  • High Bandwidth: Delivers high memory bandwidth to support demanding applications.
  • Low Voltage Operation: Designed to operate at a lower voltage, reducing power consumption and heat generation.
  • Reliability: Constructed with high-quality components for enhanced reliability and stability.
  • Compatibility: Compatible with a wide range of systems supporting DDR3 memory.

Benefits:

  • Improved Performance: Enhances system performance by providing sufficient memory for applications and multitasking.
  • Faster Data Transfer: DDR3 technology ensures quick data transfer, reducing latency and improving response times.
  • Increased Multitasking Capabilities: Enables users to run multiple applications simultaneously without experiencing significant slowdowns.
  • Enhanced Gaming Experience: Improves gaming performance by providing sufficient memory for smooth gameplay and reduced loading times.
  • Reduced Power Consumption: Lower voltage operation helps to reduce power consumption, extending battery life in laptops and reducing overall energy costs.
  • Reliable Operation: High-quality components ensure stable and reliable performance, minimizing the risk of system crashes or data corruption.
  • Easy Installation: Designed for easy installation in compatible systems.

This DDR3 memory module is an excellent solution for users looking to upgrade their system's memory capacity and improve overall performance. Its high bandwidth and low power consumption make it suitable for a wide range of applications.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess