EN
  • EN
  • DE

236401\512MB\32Mx8\16C\49

Part No 236401\512MB\32Mx8\16C\49
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR-333 64Mx64 (512MB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951608-236401\512MB\32Mx8\16C\49
Series *
Ultra Librarian 3D Model Ultra Librarian 236401\512MB\32Mx8\16C\49 CAD Model

Description

The Hynix Semiconductor 236401 is a 512MB memory module configured as 32Mx8 with a 16C timing specification. The additional number '49' might refer to a specific revision, batch number, or internal code within Hynix. This module is designed for providing temporary data storage in computing devices requiring memory resources.

Applications:

  • Legacy Desktop PCs: Provides system memory for older computers.
  • Laptop Computers: Supports portable computing by providing necessary memory resources.
  • Embedded Systems: Used in industrial control systems and other embedded applications requiring memory.
  • Network Devices: Provides buffer memory for routers, switches, and other networking hardware.
  • Printers and Scanners: Used for temporary storage during image processing and document handling.

Features:

  • 512MB Capacity: Offers a moderate amount of memory for basic computing tasks.
  • 32Mx8 Configuration: Organizes the memory into 32 million words, each 8 bits wide.
  • 16C Timing: Indicates a specific CAS Latency (Column Address Strobe latency) rating.
  • Standard Module Format: Adheres to a standard module form factor for compatibility.
  • Fast Data Transfer: Supports relatively fast data access and transfer rates.

Benefits:

  • Improved System Performance: Enhances the speed and responsiveness of older systems.
  • Enhanced Multitasking: Allows multiple applications to run concurrently.
  • Increased Data Throughput: Enables faster data processing and transfer rates.
  • Cost-Effective Memory Solution: Provides a balance of performance and affordability.
  • Easy Integration: Designed for straightforward installation into compatible systems.

Additional Details:

The Hynix 236401 likely utilizes SDRAM or DDR SDRAM technology. The 32Mx8 configuration specifies the memory's organization, detailing how the data is stored and accessed. The 16C timing refers to the CAS Latency (CL), a key performance parameter which determines the delay between requesting data and receiving it. A lower CAS Latency generally improves performance. The '49' appended to the part number may represent a manufacturing revision or internal tracking code. Datasheet review is important for determining precise voltage and frequency requirements, ensuring compatibility with the intended host system. Proper ESD (Electrostatic Discharge) precautions should be taken to avoid damage during installation.

You May Also Be Interested in

Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess