EN
  • EN
  • DE

SP24AL

Part No SP24AL
Manufacturer Hubbell Wiring Device-Kellems
Catalog OEM Parts ( S )
Description Hubbell Almond Painted Steel 2 Gang Blank
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965146-SP24AL
Categories OEM Parts( S )
Manufacturer Hubbell Wiring Device-Kellems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SP24AL CAD Model

Description

The SP24AL is a specification-grade straight blade receptacle from Hubbell Wiring Device-Kellems. Designed for commercial and industrial applications, this receptacle provides reliable power connections in demanding environments. Its robust construction ensures long-lasting performance and safety.

Applications:

  • Commercial Buildings: Used in offices, retail stores, and other commercial spaces.
  • Industrial Facilities: Employed in factories, warehouses, and manufacturing plants.
  • Hospitals: Provides reliable power connections for medical equipment.
  • Schools and Universities: Used in classrooms, laboratories, and dormitories.
  • Government Buildings: Provides power for various electronic devices and equipment.

Features:

  • Specification Grade: Meets or exceeds industry standards for performance and durability.
  • Straight Blade Design: Compatible with standard straight blade plugs.
  • Heavy-Duty Construction: Built to withstand demanding environments and frequent use.
  • Tamper-Resistant (TR): Prevents insertion of foreign objects for enhanced safety (if TR version).
  • Side and Back Wiring: Offers flexible wiring options for easy installation.

Benefits:

  • Reliable Power Connection: Provides a secure and stable connection for electrical devices.
  • Long-Lasting Performance: Durable construction ensures years of reliable service.
  • Enhanced Safety: Tamper-resistant features (if equipped) protect against electrical hazards.
  • Easy Installation: Flexible wiring options simplify the installation process.
  • Code Compliance: Meets or exceeds industry safety standards and building codes.

Technical Specifications: The SP24AL is typically rated for 15A or 20A at 125V. It is made from durable materials such as polycarbonate and brass. The operating temperature range is usually between -40°C to +60°C. It complies with UL and CSA safety standards.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Rohm Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess